EN
  • EN
  • DE

UPA1707G-E1-A

Part No UPA1707G-E1-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description N Channel Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 964306-UPA1707G-E1-A
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPA1707G-E1-A CAD Model

Description

The UPA1707G-E1-A is a P-channel MOSFET from Renesas Electronics America. This device is designed for power management and switching applications requiring efficient and compact solutions. It features a low on-resistance, which minimizes power loss and improves overall system efficiency. The device comes in a small surface-mount package, making it suitable for high-density circuit board designs.

Applications:

  • Load switching
  • Power management in portable devices
  • DC-DC converters
  • Battery management systems
  • Power distribution circuits

Features:

  • P-Channel MOSFET
  • Low on-resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Small surface-mount package: Enables compact design and efficient board space utilization.
  • Logic Level Drive: Can be driven directly from logic circuits.
  • Lead-Free Finish; RoHS Compliant: Environmentally friendly.

Benefits:

  • High efficiency: Low RDS(on) reduces power dissipation, leading to cooler operation and longer battery life in portable applications.
  • Compact design: Small footprint allows for use in space-constrained applications.
  • Simplified driving circuitry: Logic level gate drive simplifies the interface with microcontrollers and other control devices.
  • Improved thermal performance: Efficient heat dissipation due to optimized package design.
  • Reliable operation: Robust design ensures stable performance under various operating conditions.

Additional Details:

The UPA1707G-E1-A operates with a gate-source voltage (VGS) range appropriate for logic-level control. Its low gate charge contributes to fast switching speeds. The device is designed to withstand a certain level of electrostatic discharge (ESD), enhancing its reliability in handling and assembly. The specific RDS(on) value varies depending on the gate-source voltage applied. This MOSFET is suitable for use in a wide range of electronic devices, offering a balance of performance and size.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess