EN
  • EN
  • DE

UPA1932TE-T1-AT

Part No UPA1932TE-T1-AT
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description Pch Single Power Mosfet -30V -6A 38Mohm 6Pin Tmm/Sc-95
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1102423-UPA1932TE-T1-AT
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPA1932TE-T1-AT CAD Model

Description

The UPA1932TE-T1-AT is a P-channel power MOSFET manufactured by Renesas Electronics America. This device is designed for a range of switching applications, offering low on-resistance and fast switching speeds to enhance efficiency. Its compact size contributes to high-density board layouts in various electronic devices.

Applications

  • Load Switching: Effectively used for switching power to different loads within a system.
  • DC-DC Converters: Integrated into step-up and step-down converters for precise voltage regulation.
  • Power Management Circuits: Crucial for power distribution and control in portable electronic devices.
  • Motor Control: Used in low-power motor control implementations.
  • Battery Management Systems: Employed in battery charging and discharging applications.

Features

  • P-Channel MOSFET: Adds design flexibility for power switching implementations.
  • Low On-State Resistance (Rds(on)): Minimizes power losses to improve overall efficiency.
  • Fast Switching Speed: Facilitates high-frequency operation in power conversion applications.
  • Compact Package: Allows for efficient use of board space in compact designs.
  • Lead-Free: Compliant with environmental regulations.

Benefits

  • High Efficiency: Low Rds(on) contributes to reduced power dissipation and efficient operation.
  • Improved Thermal Performance: Operates efficiently even at elevated current levels.
  • Space-Efficient Design: Small form factor enables compact and streamlined device designs.
  • Increased Reliability: Robust construction guarantees consistent and dependable performance.
  • Simplified Circuitry: P-channel configuration simplifies gate drive circuitry in certain applications.

Additional Details

The UPA1932TE-T1-AT operates within defined gate-source (Vgs) and drain-source (Vds) voltage parameters. Careful thermal considerations, incorporating the device's thermal resistance and power dissipation capabilities, are important for ensuring reliable performance. The specific Rds(on) value varies with the applied gate-source voltage. Comprehensive electrical characteristics and application guidelines are detailed in the device datasheet. Standard surface mount techniques are used for mounting.

You May Also Be Interested in

Shindengen
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess