EN
  • EN
  • DE

UPA2720AGR-E1-AT

Part No UPA2720AGR-E1-AT
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 389431-UPA2720AGR-E1-AT
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UPA2720AGR-E1-AT CAD Model

Description

The UPA2720AGR-E1-AT is a P-channel power MOSFET manufactured by Renesas Electronics America. This component is designed for use in a wide array of power management applications, including DC-DC converters, load switches, and power control circuits. Its key feature is low on-resistance, which translates to higher efficiency and reduced heat generation in various electronic devices.

Applications:

  • DC-DC Converters: Used in voltage regulation circuits to convert one DC voltage level to another.
  • Load Switching: Enables the efficient switching of power to different loads within a system.
  • Power Management in Portable Devices: Commonly found in smartphones, tablets, and laptops for efficient power distribution.
  • Automotive Applications: Utilized in automotive electronic control units (ECUs) for power control and distribution.
  • Battery Management Systems (BMS): Plays a role in battery charging and discharging circuits.

Features:

  • P-Channel MOSFET: Simplifies gate drive circuitry and control.
  • Low On-Resistance (RDS(on)): Minimizes power losses and improves overall efficiency.
  • Surface Mount Package: Facilitates automated assembly and compact product design.
  • High Avalanche Energy: Offers robustness against voltage spikes and transient conditions.
  • RoHS Compliant: Complies with environmental regulations restricting hazardous substances.

Benefits:

  • Increased Efficiency: Low RDS(on) leads to reduced power dissipation and higher system efficiency.
  • Compact Design: Surface mount package enables smaller and lighter product designs.
  • Reliable Performance: High avalanche energy ensures dependable operation under various conditions.
  • Simplified Control: P-channel configuration simplifies gate drive requirements.
  • Environmentally Responsible: RoHS compliance minimizes environmental impact.

Additional Details:

The UPA2720AGR-E1-AT is typically available in a surface-mount package, such as SOP-8, for easy integration onto printed circuit boards (PCBs). Essential electrical characteristics include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and power dissipation (PD). Designers should consult the product datasheet for detailed specifications and application guidelines to ensure proper operation and thermal management.

Appropriate thermal management techniques are vital to prevent overheating and maintain long-term reliability. Depending on the power dissipation requirements, heat sinks or other cooling methods may be required to keep the device within its safe operating temperature range. Careful consideration of the layout and thermal design is crucial for optimizing performance and ensuring the longevity of the component.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess