EN
  • EN
  • DE

UPA2790GR-E1-AT

Part No UPA2790GR-E1-AT
Manufacturer Renesas Electronics America
Catalog FETs - Arrays
Description UPA2790 - N- AND P-CHANNEL POWER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 389486-UPA2790GR-E1-AT
HTSUS 8541.29.0095
ECCN EAR99
REACH Status REACH Unaffected
Standard Package 1 pcs
Base Product Number UPA2790
Supplier Device Package 8-SOP
Package / Case 8-SOIC (0.173", 4.40mm Width)
Mounting Type Surface Mount
Temperature Range - Operating 150°C
Power - Max 1.7W (Ta)
Input Capacitance (Ciss) (Max) @ Vds 500pF @ 10V, 460pF @ 10V
Gate Charge (Qg) (Max) @ Vgs 12.6nC @ 10V, 11nC @ 10V
Vgs(th) (Max) @ Id 2.5V @ 1mA
Rds On (Max) @ Id, Vgs 28mOhm @ 3A, 10V, 60mOhm @ 3A, 10V
Current - Continuous Drain (Id) @ 25°C 6A (Ta)
Drain to Source Voltage (Vdss) 30V
Configuration N and P-Channel
Technology MOSFET (Metal Oxide)
Product Status Obsolete
Package Bulk
Mfr Renesas Electronics America
Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Ultra Librarian 3D Model Ultra Librarian UPA2790GR-E1-AT CAD Model

Description

The UPA2790GR-E1-AT from Renesas Electronics America is a MOSFET transistor array consisting of N and P-Channel MOSFETs. It is designed for use in discrete semiconductor products that require FETs and MOSFETs.

The UPA2790GR-E1-AT has a drain to source voltage (Vdss) of 30V and a continuous drain current (Id) at 25°C of 6A. The on-resistance (Rds On) at maximum current and voltage is 28mOhm and 60mOhm, respectively. The gate threshold voltage (Vgs(th)) is 2.5V at 1mA.

The UPA2790GR-E1-AT is surface mountable and comes in an 8-SOIC package. It has a maximum power dissipation of 1.7W at ambient temperature. The operating temperature range is up to 150°C.

The UPA2790GR-E1-AT is a versatile transistor array that can be used in a wide range of applications, including:

Power management Motor control Switching Amplification Logic circuits Features and Benefits

High drain current (6A) Low on-resistance (28mOhm) Wide operating temperature range (-55°C to 150°C) Surface mountable package (8-SOIC) N and P-Channel MOSFETs in a single package Applications

Power management Motor control Switching Amplification Logic circuits Example Applications

DC-DC converters Buck converters Boost converters Inverters Motor drivers Gate drivers Relay drivers LED drivers Logic circuits Conclusion

The UPA2790GR-E1-AT is a versatile and high-performance MOSFET transistor array that is ideal for a wide range of applications. It offers a high drain current, low on-resistance, and wide operating temperature range, making it a good choice for demanding applications.

Additional Information

The UPA2790GR-E1-AT is a RoHS-compliant product. It is also halogen-free and REACH unaffected.

The UPA2790GR-E1-AT is available from a variety of distributors, including Digi-Key and Win Source.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456
Vishay
MOSFET 2P-CH 20V 7.1A 8-SOIC
Need more? Email Us
Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695
ON Semiconductor
Monolithic Common Drain P-Channel 2.5V Specified PowerTrench | MOSFET 2P-CH 20V 6.5A BGA
Lowest to $1.5064
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
Infineon Technologies
HEXFET Power MOSFET | MOSFET 2N-CH 55V 4.7A 8-SOIC
Lowest to $0.2170
MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5239

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6051 $64.2040
90+ $1.3171 $118.5390
140+ $1.2760 $178.6400
190+ $1.2347 $234.5930
245+ $1.1936 $292.4320
325+ $1.0701 $347.7825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess