EN
  • EN
  • DE

UPD166005GR-E1

Part No UPD166005GR-E1
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 391382-UPD166005GR-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD166005GR-E1 CAD Model

Description

The UPD166005GR-E1 is a TFT-LCD source driver manufactured by Renesas Electronics America. It is designed to drive the source lines in TFT-LCD panels, controlling the voltage applied to individual pixels to create the desired image. These drivers are essential components in display systems, ensuring accurate brightness and color representation.

Applications

  • TFT-LCD panels in mobile phones
  • TFT-LCD panels in portable media players
  • Automotive navigation systems displays
  • Industrial control panels
  • Small to medium sized TFT-LCD displays

Features

  • High-resolution support: Capable of driving high-resolution TFT-LCD panels.
  • Multi-channel output: Supports multiple source lines for efficient display driving.
  • Gamma correction: Integrated gamma correction circuitry for accurate color rendering.
  • Low power consumption: Designed for power efficiency in battery-powered devices.
  • Built-in shift register: Facilitates serial data input for simplified control.
  • Integrated level shifters: Level shifters for compatibility with different logic levels.
  • Over-voltage protection: Protection against over-voltage conditions for enhanced reliability.

Benefits

  • Superior image quality: Delivers sharp and vibrant images on TFT-LCD screens.
  • Accurate color representation: Gamma correction ensures accurate color rendering for realistic visuals.
  • Extended battery life: Low power consumption optimizes battery life in portable devices.
  • Simplified system design: Integrated features reduce the need for external components.
  • Enhanced reliability: Over-voltage protection safeguards the device against damage.

Additional Details

The UPD166005GR-E1 typically operates with specific timing and control signals, including data input, clock, latch enable, and output enable. The output voltage range and current drive capability are critical parameters that must be matched to the specific TFT-LCD panel being driven. The package is typically a fine-pitch surface mount package to allow for high-density mounting on the driver board.

Proper power supply decoupling and filtering are crucial for minimizing noise and ensuring stable operation. Signal integrity is also important, requiring careful attention to PCB layout and impedance matching. Refer to the datasheet for detailed information on recommended operating conditions, timing diagrams, and application circuits.

You May Also Be Interested in

NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $23.3957
Renesas Electronics America
Lowest to $32.8367
NEC
Lowest to $1.9566
NEC
Lowest to $291.2610
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess