EN
  • EN
  • DE

UPD30550AF2-300-NN1

Part No UPD30550AF2-300-NN1
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1005596-UPD30550AF2-300-NN1
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD30550AF2-300-NN1 CAD Model

Description

The UPD30550AF2-300-NN1 is a USB Power Delivery (PD) controller manufactured by Renesas Electronics America. This integrated circuit is designed to manage power delivery over USB Type-C connectors, supporting the USB PD standard. It enables devices to negotiate and receive higher levels of power, allowing for faster charging and more efficient power management.

Applications:

  • USB Type-C Power Adapters
  • Laptop Computers
  • Mobile Devices (Smartphones, Tablets)
  • Power Banks
  • USB Hubs

Features:

  • USB Power Delivery (PD) Support: Compliant with the USB PD standard for power negotiation and delivery.
  • USB Type-C Compatibility: Designed for use with USB Type-C connectors.
  • Integrated Microcontroller: Enables flexible power management and control.
  • Over-Voltage Protection (OVP): Protects devices from voltage spikes and over-voltage conditions.
  • Over-Current Protection (OCP): Prevents excessive current flow, protecting devices from damage.

Benefits:

  • Faster Charging: Enables faster charging of devices through higher power delivery.
  • Improved Power Efficiency: Optimizes power management to reduce energy waste.
  • Enhanced Device Protection: Protects devices from voltage and current surges.
  • Simplified System Design: Reduces the number of components required for power management.
  • Increased Compatibility: Ensures compatibility with USB PD-enabled devices and accessories.

Additional Details:

The UPD30550AF2-300-NN1 integrates a microcontroller that allows for flexible configuration and customization of power delivery profiles. It supports various USB PD profiles, enabling devices to negotiate the optimal voltage and current levels for charging. The device includes built-in protection features to prevent damage from over-voltage, over-current, and short-circuit conditions.

Specific details such as supported voltage and current ranges, power delivery profiles, and package information can be found in the device datasheet available from Renesas Electronics America. This device is critical for ensuring safe and efficient power transfer in modern USB-C enabled products.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Shindengen
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess