EN
  • EN
  • DE

UPD70F3236BMXGC(A)-UEU-AX

Part No UPD70F3236BMXGC(A)-UEU-AX
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1015322-UPD70F3236BMXGC(A)-UEU-AX
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD70F3236BMXGC(A)-UEU-AX CAD Model

Description

The UPD70F3236BMXGC(A)-UEU-AX is a microcontroller (MCU) from Renesas Electronics America, belonging to their V850 family. These microcontrollers are known for their balance of performance and low power consumption, making them suitable for a wide range of embedded applications. The specific part number indicates a particular configuration within the V850 family, with details on memory size, peripherals, and packaging. The 'F' in the part number indicates that it has Flash memory. The V850 family uses a 32-bit RISC architecture.

Applications

  • Automotive Control Systems
  • Industrial Automation
  • Consumer Electronics
  • Motor Control
  • Networked Devices

Features

  • V850 32-bit RISC Core: Offers a balance of performance and power efficiency.
  • Flash Memory: Integrated flash memory for program storage. The specific size will be in the datasheet.
  • SRAM: On-chip SRAM for data storage. The specific size will be in the datasheet.
  • Timers: Multiple timers for various timing and control functions.
  • Communication Interfaces: Includes interfaces such as UART, SPI, and I2C for communication with other devices.
  • ADC/DAC: Analog-to-digital and digital-to-analog converters for interfacing with analog signals.
  • PWM Outputs: Pulse-width modulation outputs for motor control and other applications.
  • Interrupt Controller: Flexible interrupt handling capabilities.

Benefits

  • High Performance: The 32-bit RISC core delivers sufficient processing power for demanding applications.
  • Low Power Consumption: Optimizes power usage for battery-powered devices or energy-efficient systems.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design.
  • Flexible Configuration: The microcontroller can be configured for a variety of applications.
  • Cost-Effective Solution: Provides a cost-efficient solution for embedded control applications.

Additional Details

The UPD70F3236BMXGC(A)-UEU-AX microcontroller operates within a specific voltage and temperature range. It is important to consult the device datasheet for detailed electrical characteristics, timing specifications, and pin assignments. The datasheet also provides information on the microcontroller's memory map, interrupt vectors, and programming methods. Renesas provides development tools, including compilers, debuggers, and emulators, to support the development of applications for the V850 family of microcontrollers. Careful consideration should be given to power supply decoupling, clock frequency selection, and EMI/EMC compliance during system design. The package type (e.g., QFP, LQFP) will influence the board layout requirements. The specific features indicated by '(A)-UEU-AX' would be detailed in the Renesas documentation.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess