EN
  • EN
  • DE

UPD70F3370AM1GBA1-GAH-AX

Part No UPD70F3370AM1GBA1-GAH-AX
Manufacturer Renesas Electronics America
Catalog Custom Parts (U - Z)
Description 32-bit Microcontrollers (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1161541-UPD70F3370AM1GBA1-GAH-AX
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70F3370AM1GBA1-GAH-AX CAD Model

Description

The UPD70F3370AM1GBA1-GAH-AX is a microcontroller unit (MCU) from Renesas Electronics. It belongs to the Renesas 78K0R family of microcontrollers, known for their low power consumption and high performance. This MCU is designed for a wide range of embedded applications, offering various peripherals and memory options to suit different needs.

Applications

  • Consumer Electronics: Used in remote controls, appliances, and other consumer devices.
  • Industrial Control: Used in industrial automation and control systems.
  • Automotive Applications: Implemented in automotive control systems and sensors.
  • Medical Devices: Found in portable medical devices and monitoring equipment.
  • Motor Control: Used for precise motor control applications.

Features

  • 78K0R Core: Based on the Renesas 78K0R CPU core.
  • Flash Memory: Includes embedded flash memory for program storage.
  • RAM: Incorporates RAM for data storage.
  • Timers: Equipped with multiple timers for various timing functions.
  • Communication Interfaces: Supports UART, SPI, and I2C communication interfaces.
  • ADC/DAC: Integrated Analog-to-Digital and Digital-to-Analog Converters.
  • Low Power Consumption: Designed for low power operation to extend battery life.

Benefits

  • High Performance: The 78K0R core delivers high performance for demanding applications.
  • Low Power Operation: Extends battery life in portable devices.
  • Versatile Peripherals: Offers a wide range of peripherals to suit different application needs.
  • Easy Development: Supported by Renesas development tools for easy programming and debugging.

Additional Details

The UPD70F3370AM1GBA1-GAH-AX microcontroller from Renesas is a versatile and efficient solution for embedded applications. Its 78K0R core delivers high performance while maintaining low power consumption, making it suitable for battery-powered devices. The integrated flash memory and RAM provide ample storage for program and data, while the various communication interfaces and peripherals allow for flexible integration with other components. It's often used in consumer electronics, industrial control, automotive applications, and medical devices. Renesas provides development tools to support easy programming and debugging of this MCU.

You May Also Be Interested in

Microchip Technology
SI PPIN HERMETIC MELF / RF Diode PIN - Single 75V 1 W Axial
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Inphi Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Texas Instruments
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess