EN
  • EN
  • DE

UPD70F3370AM1GBA2-GAH-AX

Part No UPD70F3370AM1GBA2-GAH-AX
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description 32-bit Microcontrollers (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 991050-UPD70F3370AM1GBA2-GAH-AX
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD70F3370AM1GBA2-GAH-AX CAD Model

Description

The UPD70F3370AM1GBA2-GAH-AX is a microcontroller unit (MCU) manufactured by Renesas Electronics. It is part of the Renesas 78K0R/Kx3-L series, known for its low power consumption and versatile peripheral set, making it suitable for a wide array of embedded applications.

Applications

  • Automotive applications: Used in body control modules, lighting control, and sensor interfaces.
  • Industrial control systems: Employed in motor control, process automation, and data acquisition.
  • Consumer electronics: Integrated into appliances, remote controls, and security systems.
  • Internet of Things (IoT) devices: Utilized in smart sensors, wearables, and connected home applications.
  • Medical devices: Used in portable medical equipment and patient monitoring systems.

Features

  • Low Power Consumption: Designed for energy-efficient operation.
  • Rich Peripheral Set: Includes timers, ADCs, DACs, and communication interfaces (UART, SPI, I2C).
  • On-Chip Flash Memory: Integrated memory for program and data storage.
  • Operating Voltage: Wide voltage range to suit various power supply configurations.
  • Compact Package: Available in various small form factor packages for space-constrained designs.

Benefits

  • Extended Battery Life: Low power consumption increases battery life in portable devices.
  • Flexible Integration: Versatile peripheral set allows for easy integration with various sensors and actuators.
  • Reduced System Cost: Integrated memory and peripherals minimize the need for external components.
  • Improved System Performance: High-speed processing capabilities enhance system responsiveness.
  • Robust Operation: Designed for reliable performance in harsh environments.

Technical Specifications

The UPD70F3370AM1GBA2-GAH-AX typically features a 16-bit CPU core, several kilobytes of RAM, and various communication interfaces. It operates at a clock frequency ranging from a few MHz to tens of MHz. The exact specifications vary depending on the specific model and configuration. Refer to the Renesas datasheet for detailed electrical characteristics, memory sizes, and peripheral configurations.

This microcontroller provides a comprehensive solution for embedded applications requiring low power consumption, versatile peripherals, and robust performance. Its wide range of features and benefits make it a popular choice for engineers and designers in various industries.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess