EN
  • EN
  • DE

UPD70F3377AM2GCA-UEU

Part No UPD70F3377AM2GCA-UEU
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1113+
Reference case TQFP100
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 735621-UPD70F3377AM2GCA-UEU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70F3377AM2GCA-UEU CAD Model

Description

The UPD70F3377AM2GCA-UEU is a microcontroller manufactured by Renesas Electronics America. It belongs to the Renesas V850 Family of microcontrollers known for their high performance and suitability for a wide range of embedded applications. This particular microcontroller features a V850E2M core, a 32-bit RISC architecture offering a good balance of performance and power efficiency.

Applications

  • Automotive control systems (e.g., engine control, body control)
  • Industrial automation and control
  • Motor control applications
  • Consumer electronics
  • Networking and communication devices

Features

  • V850E2M 32-bit RISC CPU core
  • On-chip Flash Memory for program storage
  • SRAM for data storage
  • Multiple timers and counters
  • Serial communication interfaces (UART, SPI, I2C)
  • Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)
  • CAN (Controller Area Network) interface for automotive communication
  • DMA (Direct Memory Access) controller
  • Interrupt controller

Benefits

  • High performance due to the 32-bit RISC architecture.
  • Integrated flash memory reduces the need for external memory components.
  • Versatile peripherals provide flexibility for various applications.
  • The CAN interface allows for robust communication in automotive and industrial environments.
  • Low power consumption makes it suitable for battery-powered and energy-efficient applications.
  • DMA controller enables efficient data transfer between peripherals and memory.

Additional Details

The UPD70F3377AM2GCA-UEU offers a comprehensive set of peripherals and memory options, making it a versatile solution for a wide range of embedded applications. The integrated CAN interface is particularly useful in automotive applications where reliable communication between different electronic control units (ECUs) is essential. The microcontroller also supports various power-saving modes, which can help to reduce power consumption in battery-powered applications. Development support typically includes a comprehensive suite of tools such as compilers, debuggers, and emulators.

The part number indicates specific configuration options regarding memory size, package type, and operating temperature range. Datasheet is crucial for exact specs.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess