EN
  • EN
  • DE

UPD70F3466GCA9-UEU-Q-G

Part No UPD70F3466GCA9-UEU-Q-G
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description IC MCU SMD / series Microcontroller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Renesas Electronics America Inc
Package Tape & Reel (TR)
Product Status Obsolete
MSL Level 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Standard Package 1,000
Win Source Part Number 1039921-UPD70F3466GCA9-UEU-Q-G
Ultra Librarian 3D Model Ultra Librarian UPD70F3466GCA9-UEU-Q-G CAD Model

Description

The UPD70F3466GCA9-UEU-Q-G is a microcontroller unit (MCU) manufactured by Renesas Electronics. It belongs to a family of 32-bit microcontrollers designed for embedded systems requiring high performance and a wide range of peripherals.

Applications:

  • Automotive Electronics: Used in automotive control systems such as engine control units (ECUs), body control modules (BCMs), and advanced driver-assistance systems (ADAS).
  • Industrial Automation: Employed in industrial control systems for motor control, process automation, and robotics.
  • Consumer Electronics: Used in consumer electronic devices such as home appliances, audio/video equipment, and gaming consoles.
  • Medical Devices: Implemented in medical devices such as patient monitoring systems, diagnostic equipment, and therapeutic devices.
  • Networking Equipment: Used in networking equipment such as routers, switches, and access points.

Features:

  • 32-bit CPU Core: Features a high-performance 32-bit CPU core for fast and efficient processing.
  • Flash Memory: Integrated flash memory for storing program code and data.
  • RAM: Includes static RAM (SRAM) for data storage and processing.
  • Timers: Equipped with multiple timers for generating timing signals, counting events, and controlling PWM outputs.
  • Communication Interfaces: Supports various communication interfaces such as UART, SPI, I2C, CAN, and Ethernet for communication with other devices.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals to digital data.
  • Digital-to-Analog Converter (DAC): Integrated DAC for converting digital data to analog signals.
  • I/O Ports: Provides a wide range of general-purpose input/output (GPIO) ports for interfacing with external devices.

Benefits:

  • High Performance: The 32-bit CPU core delivers high processing power for demanding applications.
  • Versatility: The wide range of peripherals and communication interfaces allows for flexible system design and integration.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • Real-Time Performance: Provides real-time performance for time-critical applications.
  • Reliable Operation: Designed for reliable operation in harsh environments.

Additional Details:

The UPD70F3466GCA9-UEU-Q-G microcontroller's specific operating frequency, memory capacity, peripheral configuration, and package type are documented in the Renesas Electronics datasheet. The datasheet also provides detailed information on the microcontroller's programming interface, power consumption, and electrical characteristics. It is crucial to consult the datasheet for proper system design and software development.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess