EN
  • EN
  • DE

UPD70F3558M2GMA1-GBK-E3-QS-AX

Part No UPD70F3558M2GMA1-GBK-E3-QS-AX
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1733+
Reference case TQFP
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 750501-UPD70F3558M2GMA1-GBK-E3-QS-AX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70F3558M2GMA1-GBK-E3-QS-AX CAD Model

Description

The UPD70F3558M2GMA1-GBK-E3-QS-AX is a microcontroller unit (MCU) manufactured by Renesas Electronics America. It belongs to the Renesas RX family of MCUs and is designed for a wide range of embedded control applications requiring high performance and low power consumption.

Applications

  • Industrial automation
  • Motor control
  • Home appliances
  • Consumer electronics
  • Automotive control systems

Features

  • CPU Core: RX CPU core with high-performance architecture.
  • Memory: Integrated Flash memory and SRAM for program and data storage.
  • Peripherals: Rich set of peripherals including timers, ADCs, DACs, serial communication interfaces (UART, SPI, I2C), and PWM modules.
  • Operating Voltage: Wide operating voltage range for flexible power supply options.
  • Low Power Consumption: Designed for low-power operation, extending battery life in portable applications.
  • Package: LQFP package for easy surface mount assembly.

Benefits

  • High Performance: RX CPU core provides high processing power for demanding applications.
  • Flexible Design: Rich set of peripherals enables flexible system design.
  • Low Power Consumption: Low-power operation extends battery life in portable applications.
  • Easy Integration: Standard LQFP package simplifies assembly and integration.
  • Wide Application Range: Suitable for a wide range of embedded control applications.

Additional Details

The UPD70F3558M2GMA1-GBK-E3-QS-AX microcontroller features a high-speed clock and a variety of interrupt sources for real-time control applications. It supports various communication protocols for seamless integration with other devices and systems. The integrated Flash memory allows for easy program updates and data storage. The device is designed to meet the demanding requirements of modern embedded systems, providing a balance of performance, power consumption, and cost. Specific details about the memory size, peripheral configurations, and operating conditions can be found in the Renesas datasheet for this part number. It is widely used in industrial control, automotive electronics, and consumer appliances for its reliable performance and comprehensive feature set. The microcontroller is also supported by a comprehensive suite of development tools, including compilers, debuggers, and emulators, which simplify the software development process.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.8703 $63.8703
3+ $52.4070 $157.2210
4+ $50.7692 $203.0768
5+ $49.1314 $245.6570
7+ $47.4936 $332.4552
9+ $42.5802 $383.2218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess