EN
  • EN
  • DE

UPD70F3630GC(A)-UEU-AX

Part No UPD70F3630GC(A)-UEU-AX
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1012407-UPD70F3630GC(A)-UEU-AX
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD70F3630GC(A)-UEU-AX CAD Model

Description

The UPD70F3630GC(A)-UEU-AX is a high-performance 32-bit microcontroller from Renesas Electronics America. It belongs to the V850 family and is designed for embedded control applications requiring a balance of processing power, low power consumption, and peripheral integration. It is often used in automotive systems, industrial control, and consumer electronics.

Applications:

  • Automotive Systems: Used in engine control units (ECUs), body control modules (BCMs), and instrument clusters.
  • Industrial Control: Employed in programmable logic controllers (PLCs), motor drives, and industrial automation equipment.
  • Consumer Electronics: Integrated into home appliances, audio/video equipment, and gaming consoles.
  • Networking Equipment: Used in routers, switches, and network interface cards (NICs) for network management and control.
  • Medical Devices: Employed in medical instrumentation and monitoring equipment.

Features:

  • 32-bit V850 Core: Provides high processing power and efficient code execution.
  • Flash Memory: Integrated flash memory for program storage and data logging.
  • SRAM: On-chip static RAM for high-speed data access.
  • Timers: Multiple timers and counters for precise timing and control functions.
  • Communication Interfaces: Includes UART, SPI, and I2C interfaces for communication with peripheral devices.
  • ADC/DAC: Analog-to-digital and digital-to-analog converters for analog signal processing.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable applications.

Benefits:

  • High Performance: Delivers fast processing speeds for demanding applications.
  • Flexible Memory Configuration: Allows for efficient memory management and code storage.
  • Versatile Peripheral Set: Provides a wide range of peripherals for diverse application requirements.
  • Low Power Operation: Minimizes power consumption, extending battery life and reducing heat dissipation.
  • Easy Development: Supported by comprehensive development tools and software libraries.

Additional Details:

The UPD70F3630GC(A)-UEU-AX typically operates at a clock frequency of up to 32 MHz. It supports a wide range of operating voltages. The package is typically a QFP (Quad Flat Package). Detailed information, including memory map, register descriptions, and electrical characteristics, can be found in the Renesas datasheet. The device also features power management modes to further optimize power consumption.

You May Also Be Interested in

Lucent
Need more? Email Us
Shindengen
Need more? Email Us
Agere Systems
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess