EN
  • EN
  • DE

UPD780957GC(A)-XXX-8EU

Part No UPD780957GC(A)-XXX-8EU
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description 8-bit Microcontrollers for General Purpose Applications (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103131-UPD780957GC(A)-XXX-8EU
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD780957GC(A)-XXX-8EU CAD Model

Description

The UPD780957GC(A)-XXX-8EU is a microcontroller from Renesas Electronics America’s 78K series, designed for embedded control applications requiring a balance between processing power and low energy consumption. It leverages the efficient 78K architecture, optimizing for code density and performance in resource-constrained environments. This particular part number likely denotes a specific configuration, and referencing the full datasheet is crucial for understanding the exact specifications.

Applications

  • Consumer Electronics: Remote controls, home appliances, and personal electronics.
  • Industrial Control: Sensor interfaces, motor control, and process automation.
  • Automotive: Automotive subsystems, such as body control and dashboard instrumentation.
  • Medical Devices: Portable medical instruments and healthcare monitoring devices.

Features

  • CPU Core: Utilizes the Renesas 78K series CPU core known for its efficient instruction set and performance.
  • Memory: Includes on-chip ROM and RAM; specific sizes depend on the individual configuration of the microcontroller.
  • I/O Ports: Provides multiple programmable I/O ports for interfacing with external devices.
  • Timers/Counters: Integrated timers/counters for accurate timing control and event management.
  • Serial Communication: Offers UART and other serial communication interfaces for communicating with external devices.
  • A/D Converter: Features an analog-to-digital converter for converting analog signals to digital data.
  • Interrupt Controller: Supports multiple interrupt sources for real-time event handling and responsive system behavior.

Benefits

  • Optimized Performance: The 78K series core provides a balance of performance and efficiency for embedded tasks.
  • Low Power Consumption: Designed for low-power operation, suitable for battery-powered and energy-sensitive applications.
  • Integrated Peripherals: Reduces the need for external components, leading to smaller and more cost-effective designs.
  • Flexible I/O: Programmable I/O ports enable versatile interfacing with a wide range of devices and sensors.
  • Real-Time Responsiveness: The interrupt controller facilitates rapid handling of external events and ensures real-time performance.

Additional Details

The UPD780957GC(A)-XXX-8EU microcontroller is typically available in surface-mount packages to optimize board space. It is designed to operate within a specific temperature range, suitable for various operating environments. Development support includes assemblers, compilers, and debuggers, simplifying software development and testing. The specific memory configurations and peripheral features may vary depending on the specific part number, highlighting the importance of referencing the datasheet for accurate specifications. Its versatile feature set makes it suitable for various embedded control applications.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess