EN
  • EN
  • DE

UPD78F0114M5GBA8ESA

Part No UPD78F0114M5GBA8ESA
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description Compact, Low-power 8-bit Microcontrollers for General Purpose Applications (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103179-UPD78F0114M5GBA8ESA
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD78F0114M5GBA8ESA CAD Model

Description

The UPD78F0114M5GBA8ESA is a microcontroller unit (MCU) from Renesas Electronics America, belonging to the 78K0 series. This MCU is designed for embedded systems requiring low power consumption and a variety of integrated peripherals.

Applications

  • Consumer Electronics: It is frequently used in applications like remote controls, small appliances, and battery-operated devices due to its low-power operation.
  • Industrial Control: It is also applicable for simple industrial control systems, such as motor control and sensor interfacing.
  • Security Systems: Can be used in basic security devices like alarm systems and access control panels.
  • Metering Devices: Suitable for energy meters, water meters, and gas meters due to its accuracy and low-power capabilities.

Features

  • 8-bit CPU Core: Powered by an 8-bit 78K0 CPU core, providing sufficient processing power for a wide array of embedded tasks.
  • Flash Memory: Integrated flash memory of varying sizes depending on the specific model, used for storing program code and data.
  • RAM: On-chip Static RAM (SRAM) for data storage and manipulation during operation.
  • Timers: Multiple timers and counters for precise time measurement and event counting.
  • Serial Communication Interfaces: Includes serial communication interfaces like UART, SPI, and I2C, allowing communication with other devices.
  • Analog to Digital Converter (ADC): Incorporates an ADC, enabling the MCU to read analog signals from sensors and other devices.
  • Low Voltage Detection (LVD): Features LVD circuitry that detects low supply voltage conditions.
  • Watchdog Timer (WDT): Includes a watchdog timer to prevent program malfunctions.

Benefits

  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Versatile Peripherals: Offers a wide range of integrated peripherals, reducing the need for external components.
  • Cost-Effective: Provides a cost-effective solution for various embedded control applications.
  • Easy to Program: Supported by Renesas' development tools, making it relatively easy to program and debug.
  • Robust Performance: Provides robust performance in a variety of environmental conditions.

Additional Details

The UPD78F0114M5GBA8ESA typically operates on a supply voltage of 2.7V to 5.5V. It comes in a variety of package options, including QFP and LQFP. It's often used in applications where long battery life and reliable performance are crucial. The specific amount of flash memory and RAM may vary depending on the exact sub-model of the UPD78F0114M5GBA8ESA.

You May Also Be Interested in

Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess