EN
  • EN
  • DE

UPD78F0138M1GK-9ET

Part No UPD78F0138M1GK-9ET
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description Compact, Low-power 8-bit Microcontrollers for General Purpose Applications (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103186-UPD78F0138M1GK-9ET
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD78F0138M1GK-9ET CAD Model

Description

The UPD78F0138M1GK-9ET is a microcontroller manufactured by Renesas Electronics America, belonging to the 78K0 family. It's designed for embedded systems that require a balance of processing power, low power consumption, and integrated peripherals.

Applications

  • Consumer Electronics: Suitable for use in remote controls, toys, and handheld devices.
  • Home Appliances: Can be implemented in control systems for small appliances such as coffee makers and blenders.
  • Industrial Control: Useful in basic industrial control systems for tasks like motor control and sensor data acquisition.
  • Healthcare Devices: May be used in portable medical devices like blood pressure monitors and thermometers.

Features

  • 8-bit CPU Core: Based on the Renesas 78K0 8-bit CPU core, providing sufficient processing power for a wide range of embedded tasks.
  • Flash Memory: Integrated flash memory allows for program storage and easy updates or reprogramming.
  • RAM: On-chip RAM provides storage for data during program execution.
  • Timers and Counters: Includes multiple timers and counters for accurate timing and event management.
  • Serial Communication Interfaces: Features serial communication interfaces such as UART, SPI, and I2C for communicating with other devices.
  • Analog-to-Digital Converter (ADC): Equipped with an ADC for converting analog signals from sensors into digital data.
  • Low Voltage Detection (LVD): Provides low voltage detection circuitry for monitoring power supply levels.
  • Watchdog Timer (WDT): Incorporates a watchdog timer to prevent program errors and ensure system stability.

Benefits

  • Low Power Consumption: Designed for low power operation, extending battery life in portable applications.
  • Integrated Peripherals: Reduces the need for external components through a wide range of integrated peripherals.
  • Easy Development: Supported by Renesas development tools, simplifying the programming and debugging process.
  • Reliable Performance: Offers reliable operation in various environmental conditions.
  • Cost-Effective: Provides a cost-effective solution for embedded applications.

Additional Details

The UPD78F0138M1GK-9ET generally operates on a supply voltage of 2.7V to 5.5V. It is offered in various package options, including QFP and LQFP. The memory capacity (both flash and RAM) can vary depending on the specific variant of the microcontroller. It is often selected for applications requiring a small footprint, low power consumption, and reliable operation.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Shindengen
Need more? Email Us
Agere Systems
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess