EN
  • EN
  • DE

UPD78F0583GA(S)-GAM-AX

Part No UPD78F0583GA(S)-GAM-AX
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description Compact, Low-power 8-bit Microcontrollers for General Purpose Applications (Non Promotion)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985809-UPD78F0583GA(S)-GAM-AX
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD78F0583GA(S)-GAM-AX CAD Model

Description

The UPD78F0583GA(S)-GAM-AX is a member of the 78K0/Lx3 series of microcontrollers from Renesas Electronics. It's a single-chip 8-bit microcontroller offering a balance of performance and low power consumption, making it suitable for a wide range of embedded applications.

Applications:

  • Consumer Electronics
  • Industrial Control Systems
  • Home Appliances
  • Security Systems
  • Remote Controls

Features:

  • 8-bit CPU core
  • On-chip Flash Memory
  • On-chip RAM
  • Timers/Counters
  • Serial Communication Interfaces (UART, I2C)
  • Analog-to-Digital Converter (ADC)
  • Input/Output Ports

Benefits:

  • Low Power Consumption
  • Integrated Peripherals
  • Cost-Effective Solution
  • Flexible Development Environment
  • Compact Package

Technical Specifications:

The UPD78F0583GA(S)-GAM-AX microcontroller operates at a clock frequency of up to 20 MHz. It features on-chip flash memory for program storage, allowing for easy reprogramming and updates. The device also includes a certain amount of RAM for data storage and manipulation during operation. It incorporates multiple timers/counters for implementing time-based functions and PWM generation. Serial communication interfaces, such as UART and I2C, enable communication with other devices and peripherals.

The integrated ADC allows the microcontroller to interface with analog sensors and measure analog signals. A variety of input/output ports provide flexibility for interfacing with external devices and controlling various functions. The low-power design of the UPD78F0583GA(S)-GAM-AX makes it suitable for battery-powered applications. Its small package size enables its use in compact and space-constrained designs.

The UPD78F0583GA(S)-GAM-AX is commonly used in applications such as remote controls, where its low power consumption and integrated peripherals are advantageous. It is also used in home appliances, such as washing machines and refrigerators, for controlling various functions and monitoring sensor inputs. In industrial control systems, it can be used for controlling actuators and monitoring sensor data. Its flexibility and cost-effectiveness make it a versatile solution for a wide range of embedded applications.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4545 $54.5450
23+ $4.4755 $102.9365
35+ $4.3357 $151.7495
48+ $4.1958 $201.3984
62+ $4.0560 $251.4720
83+ $3.6364 $301.8212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess