EN
  • EN
  • DE

STK6712AMK4B

Part No STK6712AMK4B
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 346007-STK6712AMK4B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK6712AMK4B CAD Model

Description

The STK6712AMK4B is a hybrid IC developed by SANYO Semiconductor (now ON Semiconductor) designed for use in stepper motor driver applications. This integrated solution simplifies the design and implementation of motor control circuits, offering a compact and efficient way to drive stepper motors in a variety of applications.

Applications:

  • Office Automation Equipment: Printers, scanners, and copiers.
  • Factory Automation: Industrial robots, CNC machines, and automated assembly lines.
  • Security Systems: Pan-tilt-zoom (PTZ) cameras and access control systems.
  • Amusement Machines: Gaming machines and vending machines.
  • Textile machinery

Features:

  • Built-in Stepper Motor Driver: Integrates all necessary components for driving a stepper motor, including the power stage and control logic.
  • High Output Current Capability: Provides sufficient current to drive a variety of stepper motors.
  • Microstepping Support: Enables microstepping operation, resulting in smoother and more precise motor control.
  • Overcurrent Protection: Protects the device and the motor from damage due to overcurrent conditions.
  • Overtemperature Protection: Protects the device from damage due to overheating.
  • Compact Package: Reduces board space and simplifies assembly.
  • Chopping (PWM) Constant Current Control: Offers efficient and precise current regulation to the motor windings.

Benefits:

  • Simplified Design: Reduces the number of external components required, simplifying the design process.
  • Reduced Board Space: Compact package saves valuable board space.
  • Improved Reliability: Integrated protection features enhance the reliability of the system.
  • Precise Motor Control: Microstepping support enables precise and smooth motor control.
  • Cost-Effective Solution: Integrated solution reduces overall system cost.

Additional Details:

The STK6712AMK4B typically requires external components such as a power supply, a microcontroller, and passive components to form a complete stepper motor control system. The specific voltage and current requirements will depend on the stepper motor being used. It's crucial to consult the datasheet for detailed specifications, application notes, and recommended operating conditions to ensure proper and reliable operation.

The chopping control helps to reduce motor noise and improve efficiency by regulating the current flow to the motor windings. The device is designed to operate within a specific temperature range, and exceeding this range can lead to performance degradation or damage. Therefore, proper heat sinking and thermal management are important considerations.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Fuji Electric
Lowest to $6.5223

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess