EN
  • EN
  • DE

UPD78F0889GB(A)-GAH-E3-QS-AX

Part No UPD78F0889GB(A)-GAH-E3-QS-AX
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103263-UPD78F0889GB(A)-GAH-E3-QS-AX
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD78F0889GB(A)-GAH-E3-QS-AX CAD Model

Description

The UPD78F0889GB(A)-GAH-E3-QS-AX is a microcontroller from the Renesas 78K0/Lx3 series, designed for various embedded control applications where low power consumption and efficient processing are critical. It offers a balanced set of features including integrated peripherals, memory options, and a compact instruction set.

Applications

  • Remote controls
  • Small appliances
  • Security devices
  • Industrial sensors
  • Metering systems

Features

  • 78K0 CPU core
  • On-chip oscillator
  • Flash memory (up to 64KB)
  • RAM (up to 4KB)
  • A/D converter
  • Timers
  • Serial communication interfaces (UART, CSI, I2C)
  • I/O ports
  • Low voltage detector
  • Watchdog timer

Benefits

  • Efficient processing: The 78K0 core provides sufficient performance for control applications.
  • Low power operation: Minimizes energy consumption, extending battery life in portable applications.
  • Integrated peripherals: Reduces external component count, lowering system cost.
  • Flexible memory: Flash and RAM options cater to different application needs.
  • Reliable operation: The watchdog timer and low voltage detector enhance system stability.

Additional Details

The UPD78F0889GB(A)-GAH-E3-QS-AX microcontroller is designed for low-power operation, making it suitable for battery-powered devices. It includes multiple serial communication interfaces, allowing it to communicate with a variety of external devices and sensors. The integrated A/D converter enables the microcontroller to measure analog signals, such as temperature or pressure. The device is available in a small form factor package, making it suitable for compact applications.

This microcontroller can be programmed using standard programming tools. Renesas provides a comprehensive suite of development tools, including compilers, debuggers, and emulators, to facilitate code development, debugging, and programming. The flash memory can be reprogrammed, allowing for firmware updates and customization. The device also includes power management features to further reduce power consumption.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Shindengen
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7316 $61.5108
30+ $3.8824 $116.4720
47+ $3.7611 $176.7717
64+ $3.6398 $232.9472
83+ $3.5184 $292.0272
110+ $3.1545 $346.9950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,180 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess