EN
  • EN
  • DE

UPD78F1143

Part No UPD78F1143
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Description PG-FP5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1277988-UPD78F1143
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F1143 CAD Model

Description

The UPD78F1143 is an 8-bit microcontroller from Renesas Electronics. Part of the 78K0/Lx2 series, it's designed for a wide range of embedded applications requiring low power consumption and a rich set of integrated peripherals.

Applications

  • Consumer Electronics: Used in remote controls, small appliances, and audio-visual equipment.
  • Industrial Control: Integrated into motor control, sensor interfaces, and process control systems.
  • Automotive Applications: Employed in dashboard controls, lighting systems, and other automotive electronics.
  • Medical Devices: Found in portable medical devices and monitoring equipment.

Features

  • 8-Bit CPU Core: Provides a balance of performance and cost-effectiveness.
  • On-Chip Flash Memory: Allows for easy programming and reprogramming.
  • On-Chip RAM: Provides fast data storage.
  • Integrated Peripherals: Includes timers, UART, SPI, I2C, and ADC.
  • Low Power Consumption: Optimized for battery-powered applications.
  • Operating Voltage: Designed to operate over a wide voltage range.
  • Watchdog Timer: Prevents system lock-up.

Benefits

  • Versatile: Integrated peripherals support a wide range of applications.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Easy to Program: Flash memory allows for easy updates and modifications.
  • Reliable: Includes a watchdog timer for enhanced system stability.
  • Cost-Effective: Provides a high-performance solution at a competitive price.

Additional Details

The UPD78F1143 microcontroller features a comprehensive set of integrated peripherals, enabling versatile application support. Its timers are used for precise timing control and pulse generation. The UART (Universal Asynchronous Receiver/Transmitter) facilitates serial communication with other devices. The SPI (Serial Peripheral Interface) and I2C interfaces enable communication with various sensors and external components. The ADC (Analog-to-Digital Converter) allows the microcontroller to measure analog signals. Its low-power design makes it ideal for battery-operated devices and energy-conscious applications. The on-chip flash memory allows for easy program updates and modifications, which is advantageous for product development and maintenance. The watchdog timer prevents the system from entering an unstable state by automatically resetting the microcontroller if it detects a problem. Renesas provides comprehensive development tools and support for the UPD78F1143, including compilers, debuggers, and emulators. The UPD78F1143’s combination of low power, integrated peripherals, and robust design make it a suitable choice for a wide range of embedded systems.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess