EN
  • EN
  • DE

UPD78F1828AGAA-GAM-E2-G

Part No UPD78F1828AGAA-GAM-E2-G
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841800-UPD78F1828AGAA-GAM-E2-G
Ultra Librarian 3D Model Ultra Librarian UPD78F1828AGAA-GAM-E2-G CAD Model

Description

The UPD78F1828AGAA-GAM-E2-G is a microcontroller from the Renesas Electronics 78K0/Lx3 series, designed for embedded applications needing a combination of processing power, low power consumption, and integrated peripherals. This microcontroller is often found in consumer electronics, industrial control systems, and automotive applications.

Applications:

  • Consumer Electronics (e.g., Remote Controls, White Goods)
  • Industrial Control (e.g., Motor Control, Sensor Networks)
  • Automotive (e.g., Body Control, Lighting)
  • Security Systems
  • Metering Devices

Features:

  • CPU Core: Renesas 78K0 core, known for its efficient instruction execution in embedded control.
  • Memory: Integrated Flash memory for program storage and RAM for data storage. Memory sizes are application-dependent.
  • Timers: Multiple 16-bit timers/counters with various modes, including timer, counter, and PWM generation.
  • Serial Communication: Features UART, CSI, and I2C interfaces to facilitate communication with other devices.
  • A/D Converter: Equipped with an Analog-to-Digital Converter (ADC) for interfacing with analog sensors.
  • I/O Ports: General-purpose I/O (GPIO) ports allow for flexible interfacing with external components.
  • Low-Power Modes: Offers multiple power-saving modes to minimize power consumption in battery-operated devices.
  • Interrupt Controller: A flexible interrupt controller manages asynchronous events efficiently.

Benefits:

  • High Performance: The 78K0 core provides sufficient processing power for a variety of embedded tasks.
  • Low Power Consumption: Low-power modes and efficient design reduce energy consumption, extending battery life.
  • Integrated Peripherals: On-chip peripherals minimize the need for external components, saving board space and cost.
  • Communication Flexibility: UART, CSI, and I2C interfaces allow for seamless integration with different communication protocols.
  • Robust Design: Designed for reliable operation in various environmental conditions.

Additional Details:

The UPD78F1828AGAA-GAM-E2-G microcontroller operates within a specific voltage range. The specific package type and pinout details can be found in the Renesas datasheet. It includes on-chip debug capabilities to simplify the software development process. Detailed specifications are available in the Renesas datasheet for this part number.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9349 $58.6980
48+ $2.4082 $115.5936
75+ $2.3331 $174.9825
103+ $2.2580 $232.5740
133+ $2.1830 $290.3390
178+ $1.9566 $348.2748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess