EN
  • EN
  • DE

UPD78F9234CS-CAA-A/JC

Part No UPD78F9234CS-CAA-A/JC
Manufacturer Renesas Electronics America
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1024+
Reference case DIP32
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 712827-UPD78F9234CS-CAA-A/JC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F9234CS-CAA-A/JC CAD Model

Description

The UPD78F9234CS-CAA-A/JC is an 8-bit microcontroller from the 78K0/Jx series manufactured by Renesas Electronics America. This microcontroller is designed for a wide range of embedded applications, offering a balance of performance, low power consumption, and integrated peripherals. It is typically used in applications requiring efficient control and data processing.

Applications

  • Consumer Electronics: Used in various consumer products such as remote controls, small appliances, and toys.
  • Industrial Control: Employed in industrial control systems for tasks such as motor control, sensor monitoring, and data acquisition.
  • Automotive Applications: Utilized in automotive electronics for applications like dashboard controls, lighting systems, and body control modules.
  • Office Automation: Integrated into office equipment such as printers, scanners, and fax machines.
  • Medical Devices: Used in medical devices for controlling various functions and processing data.

Features

  • 8-bit CPU Core: Based on an 8-bit CPU core, providing adequate processing power for a variety of embedded applications.
  • On-Chip Memory: Includes on-chip Flash memory for program storage and RAM for data manipulation.
  • I/O Ports: Features multiple programmable I/O (Input/Output) ports for interfacing with external devices and sensors.
  • Timers/Counters: Equipped with timers and counters for generating precise timing signals and counting external events.
  • Serial Communication Interface: Incorporates a serial communication interface (e.g., UART, SPI) for serial data transmission and reception.
  • A/D Converter: Includes an Analog-to-Digital (A/D) converter for converting analog signals into digital data.

Benefits

  • Integration: Integrates multiple functions into a single chip, reducing component count and board space.
  • Cost-Effectiveness: Offers a cost-effective solution for embedded applications due to its integrated features.
  • Flexibility: Provides flexibility through programmable I/O ports and configurable peripherals.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • Ease of Programming: Offers a relatively simple programming model compared to more complex microcontrollers.

Additional Details

The UPD78F9234CS-CAA-A/JC typically operates within a specified voltage range and temperature range, as detailed in the Renesas datasheet. The size of the Flash memory and RAM, as well as the number of I/O ports, can vary based on the specific variant within the 78K0/Jx series. Consult the Renesas datasheet for detailed electrical characteristics, pin configurations, and application circuits. It often includes features like a watchdog timer for error detection and recovery. This microcontroller is well-suited for applications requiring a good balance of performance, cost, and power efficiency.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Molex, LLC
FPC Connector
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess