EN
  • EN
  • DE

UPD914AGM-JED-A

Part No UPD914AGM-JED-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1005482-UPD914AGM-JED-A
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD914AGM-JED-A CAD Model

Description

The UPD914AGM-JED-A is a Renesas Electronics microcomputer unit (MCU) specifically designed for integration in various electronic control systems. This MCU provides a compact and efficient solution for managing a range of tasks, offering optimized performance and reliability for its intended applications.

Applications:

  • Industrial Control Systems: Utilized in programmable logic controllers (PLCs) and other automated systems for precise process management.
  • Consumer Electronics: Integrated into devices such as remote controls, home appliances, and entertainment systems for enhanced functionality.
  • Automotive Electronics: Applied in automotive control modules, including engine management systems (EMS) and body control modules (BCM), to enhance vehicle performance.
  • Medical Devices: Integrated into medical equipment such as patient monitoring systems and diagnostic tools, ensuring precise and reliable operation.
  • IoT Devices: Deployed in various IoT (Internet of Things) applications, enabling seamless connectivity and control of smart devices.

Features:

  • High-Performance Core: Designed with an efficient processing core enabling rapid instruction execution and optimized system performance.
  • Integrated Memory: Equipped with on-chip memory (RAM and ROM) for program storage and data handling.
  • Extensive I/O Interfaces: Offers multiple I/O ports, including UART, SPI, and I2C, for flexible connectivity with peripheral devices.
  • Timers and Counters: Includes built-in timers and counters for precise timing and control tasks.
  • Low Power Consumption: Designed for energy efficiency, making it suitable for battery-powered and energy-sensitive applications.
  • Operating Voltage: Operates from 3V to 5.5V, providing design flexibility for different systems.
  • Package Type: Available in a compact package suitable for high-density PCB designs.

Benefits:

  • Enhanced System Performance: The high-performance core allows for rapid execution of tasks, improving the overall efficiency of the system.
  • Flexible Integration: Multiple I/O interfaces facilitate seamless integration with a variety of peripheral devices and sensors.
  • Reduced Power Consumption: The energy-efficient design extends battery life in portable devices and reduces overall system power consumption.
  • Compact Design: The small package size enables use in space-constrained applications, reducing the overall footprint of the device.
  • Reliable Operation: Renesas Electronics' reputation for quality ensures reliable performance in demanding environments.

Technical Specifications:

The UPD914AGM-JED-A microcontroller features an advanced architecture optimized for real-time control. It includes internal oscillators, allowing for clock configuration up to a certain frequency depending on the specific variant. The device supports multiple interrupt sources, providing enhanced responsiveness to external events. It also features power-saving modes to reduce power consumption during idle periods, making it suitable for battery-powered applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess