EN
  • EN
  • DE

X9525V20I

Part No X9525V20I
Manufacturer Renesas Electronics America
Catalog PMIC - Laser Drivers
Description Fiber Channel/Gigabit Etherner Laser Diode Control for Fiber Optic Modules | IC DCP DUAL EEPROM MEM 20-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Status Obsolete
Type Laser Diode Controller (Fiber Optic)
Number of Channels 2
Supply Voltage (V) 2.7V ~ 5.5V
Supply Current 1.5mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Mounting Style SMD
Family Part Number X9525
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1281334-X9525V20I
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X9525V20I CAD Model

Description

The Renesas Electronics America X9525V20I is a laser diode controller that is suitable for use in fiber optic applications.

  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Manufacturer: Renesas Electronics America Inc.
  • Win Source Part Number: 1281334-X9525V20I
  • Packaging: Tube
  • Mounting Style: SMD
  • Number of Channels: 2
  • Supply Current: 1.5mA
  • Manufacturer Homepage: www.intersil.com/cda/home

You May Also Be Interested in

M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC PECL
Lowest to $1.6817
Maxim Integrated
Laser Driver IC 2.7Gbps 1 Channel 2.97V ~ 3.63V 36-QFN (6x6)
Need more? Email Us
Renesas Electronics America
IC LASER DRIVER
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3GBPS 3.3V 32QFN
Lowest to $3.2617
Microsemi Corporation
IC LASER DRIVER OPTICAL
Need more? Email Us
Intersil
EL6939 - LASER DIODE DRIVER WITH
Lowest to $5.3892
Microsemi Corporation
IC LASER DRIVER OPTICAL
Need more? Email Us
M/A-Com Technology Solutions
IC LASER DRVR 3.1GBPS
Lowest to $8.1612
Maxim Integrated
Laser Driver IC Channel
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess