EN
  • EN
  • DE
  • IT

X9C103P

Part No X9C103P
Manufacturer Renesas Electronics America
Catalog Data Acquisition - Digital Potentiometers
Description E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 10KOHM 100TAP 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Status Obsolete
Taper Linear
Configuration Potentiometer
Taps per POT 100
Resistance (Ohms) 10k
Interface Up/Down (U/D, INC, CS)
Memory Type Non-Volatile
Supply Voltage (V) 5V
Tolerance ±20%
Temperature Coefficient ±300 ppm/°C
Resistance - Wiper (Ohms) 40
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number X9C103
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1281351-X9C103P
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Industrial, Medical
Ultra Librarian 3D Model Ultra Librarian X9C103P CAD Model

Description

The Renesas Electronics America X9C103P is a linear taper potentiometer type integrated circuit with a tolerance of ±20%.

  • Supply and Demand: Balanced
  • Manufacturer: Renesas Electronics America Inc.
  • Win Source part number: 1281351
  • Type: Linear taper potentiometer
  • Tolerance: ±20%

You May Also Be Interested in

Analog Devices Inc.
IC DGTL POT 256POS 50K SOT23-8
Lowest to $2.8027
Renesas Electronics America
Low Noise, Low Power Volatile | IC DGTL POT 50KOHM 32TAP 8MSOP
Need more? Email Us
Analog Devices Inc.
IC DGTL POT UP/DN 10K TSOT23-8
Lowest to $2.2819
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $6.7771
Analog Devices Inc.
Increment/Decrement Dual Digital Potentiometer / Digital Potentiometer 10kOhm 128POS Volatile 14-Pin SOIC N
Need more? Email Us
Analog Devices Inc.
Digital Potentiometer 10kOhm 64POS Volatile Automotive 8-Pin TSOT T/R
Need more? Email Us
Maxim Integrated
Digital Potentiometer 100/256POS 10KOhm/50KOhm Dual 16-Pin CSBGA
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Lowest to $4.7459
Analog Devices Inc.
IC POT DGTL QUAD 50K 20TSSOP
Lowest to $10.6916

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4799 $62.3995
11+ $10.2400 $112.6400
17+ $9.9200 $168.6400
24+ $9.6000 $230.4000
31+ $9.2800 $287.6800
41+ $8.3200 $341.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess