EN
  • EN
  • DE

RE3266TR7

Part No RE3266TR7
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 292626-RE3266TR7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RE3266TR7 CAD Model

Description

The RE3266TR7 is a high-performance RF amplifier manufactured by RF Micro Devices (now Qorvo). It is designed for various wireless communication applications, providing signal amplification and gain to improve system performance. This amplifier operates within specific frequency ranges, making it suitable for use in devices such as cellular base stations, wireless routers, and other RF front-end systems. The RE3266TR7 is known for its excellent linearity and low noise figure, ensuring high-quality signal transmission and reception.

Applications

  • Cellular Base Stations: Used in the transmit and receive chains to amplify signals for better coverage and capacity.
  • Wireless Routers and Access Points: Amplifies signals to extend the range and improve the reliability of wireless networks.
  • Satellite Communication Systems: Provides signal gain in satellite transceivers to ensure robust communication links.
  • Radar Systems: Employed in radar receivers to amplify weak signals and improve detection capabilities.
  • Test and Measurement Equipment: Used in signal generators and spectrum analyzers to provide calibrated and amplified signals.

Features

  • High Gain: Provides significant signal amplification to boost signal strength.
  • Low Noise Figure: Minimizes added noise to maintain signal integrity.
  • Excellent Linearity: Ensures minimal signal distortion for high-quality transmission.
  • Wide Frequency Range: Operates across a broad range of frequencies, offering versatility in various applications.
  • Compact Package: Available in a small form factor for easy integration into electronic devices.
  • High Output Power: Delivers robust signal power for extended range and coverage.

Benefits

  • Improved Signal Strength: Enhances signal strength, leading to better communication range and reliability.
  • Enhanced Signal Quality: Minimizes noise and distortion, ensuring high-quality signal transmission and reception.
  • Increased System Performance: Improves overall system performance by optimizing signal amplification.
  • Versatile Application: Suitable for a wide range of wireless communication applications due to its broad frequency range and high performance.
  • Easy Integration: Simplifies integration into electronic devices due to its compact package.

Additional Details

The RE3266TR7 is typically supplied in a surface-mount package, which facilitates automated assembly processes. It requires careful impedance matching to ensure optimal performance and minimal signal reflection. Proper thermal management is also essential to maintain reliability and prevent overheating. The device’s performance characteristics, such as gain, noise figure, and linearity, are usually specified under defined operating conditions in its datasheet. This RF amplifier plays a critical role in enhancing the performance of various wireless communication systems by providing reliable and high-quality signal amplification.

You May Also Be Interested in

AMCC
Need more? Email Us
Qualcomm
Lowest to $19.1290
Qualcomm
Lowest to $11.4253
Infineon Technologies
Lowest to $2.8702
Qualcomm
Lowest to $2.4357
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Zilog
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess