EN
  • EN
  • DE

RF2173TR13

Part No RF2173TR13
Manufacturer RF Micro Devices
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case QFN
Manufacturer RF Micro Devices
Manufacturer Homepage www.rfmd.com
RoHS State Request Verification
Win Source Part Number 758616-RF2173TR13
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF2173TR13 CAD Model

Description

The RF2173TR13 is a high-power, high-efficiency, linear power amplifier designed by RF Micro Devices (now Qorvo). It is intended for use in a variety of wireless communication applications, especially those requiring significant power output with good linearity.

Applications

  • Cellular base stations: Used in power amplifiers for transmitting cellular signals.
  • Wireless infrastructure: Employed in repeaters and other wireless infrastructure equipment.
  • Public safety radio: Used in high-power radios for emergency communication.
  • Military communication: Found in military radio systems.
  • Wireless LAN (WLAN): Used in high-power access points.

Features

  • High output power: Delivers significant RF power for extended range.
  • High efficiency: Minimizes power consumption and heat dissipation.
  • Linear operation: Provides excellent signal linearity for reduced distortion.
  • Wide operating frequency range: Supports various frequency bands.
  • Integrated power control: Simplifies power management.
  • Over-temperature protection: Protects the amplifier from overheating.
  • Over-voltage protection: Protects the amplifier from voltage surges.
  • Compact package: Saves space in the application.
  • RoHS compliant: Meets environmental regulations.

Benefits

  • Extended communication range: High output power enables longer transmission distances.
  • Reduced power consumption: High efficiency minimizes energy costs and extends battery life.
  • Improved signal quality: Linear operation ensures accurate signal transmission.
  • Reliable operation: Built-in protection features prevent damage from over-temperature and over-voltage conditions.
  • Simplified system design: Integrated power control simplifies power management.
  • Cost-effective solution: Provides a balance of performance and cost.
  • Compact form factor: Enables smaller and more compact designs.

Additional Details

The RF2173TR13 typically operates on a specific supply voltage (e.g., 5V, 12V). Key specifications include output power (in Watts), gain (in dB), and operating frequency range (in MHz or GHz). It often requires external matching components for optimal performance. The TR13 suffix usually indicates a specific packaging configuration, such as tape and reel, for automated assembly processes. The amplifier is designed to operate within a specified temperature range. Proper heat sinking is often necessary to dissipate heat and ensure reliable operation at high power levels.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.7555 $116.7555
2+ $112.9902 $225.9804
3+ $109.2237 $327.6711
4+ $97.9244 $391.6976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess