EN
  • EN
  • DE

RF2472TR7

Part No RF2472TR7
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293392-RF2472TR7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF2472TR7 CAD Model

Description

The RF2472TR7 is a direct quadrature modulator (DQM) designed by RF Micro Devices. It is engineered for high performance and is well-suited for various communication systems. This device is a key component in upconverting baseband signals to radio frequencies.

Applications:

  • Wireless communication systems
  • Cellular base stations
  • Point-to-point radios
  • Satellite communication systems
  • Test and measurement equipment

Features:

  • Direct Quadrature Modulation: Enables efficient upconversion with minimal external components.
  • High Linearity: Ensures low distortion and high signal quality.
  • Low Noise Figure: Provides excellent receiver sensitivity.
  • Wide Bandwidth: Supports a broad range of communication standards.
  • Integrated LO Buffers: Simplifies design and reduces external component count.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Small Footprint: Allows for compact system design.

Benefits:

  • Improved Signal Quality: The high linearity and low noise figure contribute to cleaner and more reliable signal transmission.
  • Reduced System Cost: Integration of key functions minimizes the need for external components, lowering overall system cost.
  • Simplified Design: Integrated features like LO buffers streamline the design process and reduce time-to-market.
  • Enhanced Performance: The wide bandwidth and efficient modulation capabilities improve overall system performance.
  • Compact Solution: The small footprint allows for smaller and more portable devices.

The RF2472TR7 operates over a specified frequency range, usually in the GHz range, making it suitable for modern communication standards. Its low power consumption is a significant advantage in battery-operated devices, extending battery life and reducing heat dissipation. The modulator’s performance characteristics, such as its image rejection and carrier suppression, are carefully optimized to meet stringent industry requirements.

This component is often used in conjunction with other RF front-end components such as power amplifiers, low noise amplifiers, and filters to create a complete transmit/receive chain. Careful impedance matching and layout considerations are crucial to achieving optimal performance.

You May Also Be Interested in

Bel Power Solutions
Need more? Email Us
Intel
Need more? Email Us
AMCC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Zilog
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess