EN
  • EN
  • DE

RF5144

Part No RF5144
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Description DUAL-BAND CDMA 800MHz/1900MHz TRI-MODE POWER AMPLIFIER MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293663-RF5144
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF5144 CAD Model

Description

The RF5144 from RF Micro Devices is a high-power, high-efficiency power amplifier module designed for use in wireless communication systems. It operates in the 824-849 MHz frequency range, targeting cellular applications. This power amplifier module delivers robust performance and integrates key components for ease of use and streamlined design.

Applications:

  • Cellular Handsets: Used within cellular telephones to amplify signals during transmission.
  • Wireless Data Devices: Incorporated in devices such as wireless modems and data cards for signal boosting.
  • Cellular Infrastructure: Employed within base stations and repeaters to enhance signal coverage.
  • Mobile Communication Equipment: Applicable in various mobile communication setups, requiring efficient power amplification.

Features:

  • High Power Output: Provides substantial output power, crucial for reliable transmission in cellular bands.
  • High Efficiency: Ensures minimal power waste, improving battery life and reducing heat generation.
  • Integrated Matching Circuitry: Simplifies design efforts and reduces external component counts through onboard impedance matching.
  • Compact Module Form Factor: Space-efficient design suitable for integration into portable and compact devices.
  • 824-849 MHz Frequency Band: Optimally engineered for operation within the cellular frequency range.

Benefits:

  • Extended Communication Range: Increases signal strength, leading to a broader communication range and enhanced network reliability.
  • Prolonged Battery Life: Higher power efficiency translates to longer battery life in portable applications.
  • Reduced Design Complexity: Integrated components minimize the need for external tuning, streamlining the design process.
  • Enhanced Thermal Performance: Efficient operation minimizes heat dissipation, contributing to system stability and longevity.
  • Improved Signal Quality: Robust amplification ensures clearer signal transmission and reception.

Additional Details:

The RF5144 module comes in a surface-mount package that facilitates automated assembly. It requires a DC supply voltage for operation and may include control pins for power adjustment. Refer to the manufacturer's datasheet for specific details regarding gain, power levels, and thermal considerations. Its robust design and integrated features make it a popular choice for cellular applications demanding high performance and reliability.

You May Also Be Interested in

Eon Silicon Solution
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
AMCC
Need more? Email Us
Qualcomm
Lowest to $19.1290
Micron Technology Inc.
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $2.4357

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess