EN
  • EN
  • DE

RF5652SB

Part No RF5652SB
Manufacturer RF Micro Devices
Description 5.0V, 2.4GHz TO 2.7GHz HIGH POWER AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 1242619-RF5652SB
Manufacturer Homepage www.rfmd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF5652SB CAD Model

Description

The RF5652SB is a high-power, high-efficiency linear power amplifier module designed for use in cellular infrastructure applications, particularly in WCDMA and LTE base stations. Manufactured by RF Micro Devices (now Qorvo), it's designed to amplify RF signals with excellent linearity and efficiency, minimizing distortion and maximizing power output. This module integrates multiple gain stages and a power amplifier to provide a complete amplification solution.

Applications:

  • Cellular Base Stations: WCDMA, HSPA, and LTE base stations.
  • Repeaters: Signal boosters for cellular networks.
  • Remote Radio Heads (RRH): Distributed antenna systems for cellular coverage.
  • Wireless Infrastructure: General-purpose RF amplification.

Features:

  • Frequency Range: 2110 MHz to 2170 MHz (WCDMA Band I)
  • Output Power: Up to 30W average power
  • High Efficiency: Greater than 40% power-added efficiency (PAE)
  • High Linearity: Excellent ACLR (Adjacent Channel Leakage Ratio) performance
  • Integrated Power Control: Adjustable gain and output power levels
  • Temperature Compensation: Stable performance over a wide temperature range
  • Small Size: Compact module for easy integration
  • 50 Ohm Input/Output Impedance: Simplifies system integration

Benefits:

  • Enhanced Coverage: Increases the range and capacity of cellular networks.
  • Improved Signal Quality: High linearity minimizes distortion and improves voice and data quality.
  • Reduced Power Consumption: High efficiency reduces energy costs and extends battery life in remote applications.
  • Simplified Design: Integrated module simplifies base station design and reduces time to market.
  • Cost-Effective Solution: Provides a cost-effective solution for RF power amplification.
  • Reliable Performance: Designed for robust and reliable operation in demanding environments.

Additional Details:

The RF5652SB utilizes advanced GaN (Gallium Nitride) technology for high efficiency and linearity. The module includes internal matching networks for optimal performance within the specified frequency band. It requires a stable DC power supply and appropriate thermal management to ensure reliable operation. The RF5652SB is often used in conjunction with digital predistortion (DPD) techniques to further improve linearity and efficiency. The module is designed for surface mount assembly and requires careful attention to grounding and thermal dissipation. Its applications are focused on cellular infrastructure needing a high-performance and reliable power amplifier solution.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.7099 $68.5495
11+ $11.2497 $123.7467
16+ $10.8974 $174.3584
22+ $10.5463 $232.0186
29+ $10.1952 $295.6608
38+ $9.1395 $347.3010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess