EN
  • EN
  • DE

RF6003TR7X

Part No RF6003TR7X
Manufacturer RF Micro Devices
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1088120-RF6003TR7X
Categories OEM Parts(O-R)
Manufacturer RF Micro Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF6003TR7X CAD Model

Description

The RF6003TR7X is a Wi-Fi front-end module (FEM) manufactured by RF Micro Devices (now Qorvo). It integrates a power amplifier (PA), a low noise amplifier (LNA) with bypass capability, and a transmit/receive (T/R) switch. This integration streamlines the design and improves the performance of Wi-Fi enabled devices.

Applications:

  • Wi-Fi routers and access points: Enables reliable wireless connectivity for home and office networks.
  • Mobile devices: Integrated into smartphones, tablets, and laptops for Wi-Fi communication.
  • Internet of Things (IoT) devices: Provides Wi-Fi connectivity for a wide range of IoT applications, such as smart home devices and industrial sensors.
  • Wireless repeaters and extenders: Extends the range of Wi-Fi networks.

Features:

  • Integrated PA, LNA, and T/R Switch: Reduces component count and simplifies PCB layout.
  • High Output Power: Extends the Wi-Fi signal range.
  • Low Noise Figure: Improves receiver sensitivity.
  • LNA Bypass Mode: Allows for improved linearity in high-signal environments.
  • Small Size: Enables miniaturization of Wi-Fi enabled devices.

Benefits:

  • Reduced BOM Cost: Integration reduces the number of discrete components required.
  • Simplified Design: Integrated functionality simplifies the design process.
  • Improved Performance: High output power and low noise figure enhance Wi-Fi signal quality and range.
  • Smaller Footprint: Compact size allows for integration into smaller devices.
  • Enhanced Reliability: Reduced component count improves overall system reliability.

Technical Specifications: The RF6003TR7X is designed for the 2.4 GHz Wi-Fi band and supports IEEE 802.11 b/g/n standards. Typical output power is in the range of 17-20 dBm. The LNA has a low noise figure, typically around 2 dB. The device requires a supply voltage of around 3.3V. It is packaged in a small surface-mount package for easy integration. Consult the datasheet for detailed performance specifications.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Intel
Lowest to $18.4668
Freescale Semiconductor - NXP
Need more? Email Us
Texas Instruments
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess