EN
  • EN
  • DE

RF7169TR13

Part No RF7169TR13
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293788-RF7169TR13
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF7169TR13 CAD Model

Description

The RF7169TR13 is a high-power, high-efficiency front-end module (FEM) designed for 2G/3G/4G cellular applications. Manufactured by RF Micro Devices (now Qorvo), this module integrates a power amplifier (PA), duplexer, and antenna switch into a single compact package, simplifying the design and reducing the footprint on the circuit board. It's optimized for use in handsets and data devices operating in various frequency bands.

Applications

  • Cellular Handsets: Used in smartphones and feature phones to provide efficient power amplification and signal routing in cellular networks.
  • Data Cards/Dongles: Employed in USB data cards and dongles for wireless internet connectivity.
  • Tablets: Integrated into tablet devices for cellular communication capabilities.
  • M2M Applications: Suitable for machine-to-machine (M2M) communication devices requiring reliable wireless connectivity.

Features

  • High Power Efficiency: Designed for optimal power efficiency, extending battery life in portable devices.
  • Integrated Duplexer: Contains a built-in duplexer for simultaneous transmission and reception on different frequencies.
  • Integrated Antenna Switch: Includes an antenna switch for selecting different frequency bands or antennas.
  • Compact Package: Available in a small form factor package, saving space on the PCB.
  • Multiple Band Support: Supports a wide range of cellular frequency bands.

Benefits

  • Simplified Design: Integrates multiple components into a single module, reducing design complexity and time-to-market.
  • Improved Performance: Offers optimized performance for cellular communication, including high power and efficiency.
  • Reduced Footprint: Compact package minimizes the space required on the circuit board.
  • Enhanced Reliability: Provides a robust and reliable solution for wireless communication.
  • Lower BOM Cost: By integrating several components, the bill of materials (BOM) cost can be reduced.

Additional Details

The RF7169TR13 is typically controlled via a MIPI interface. The module's performance is optimized for specific impedance matching, and careful attention to layout is important for proper operation. Supply voltage is typically in the range of 3.0V to 4.8V. Detailed specifications, including transmit power, receive sensitivity, and power consumption, can be found in the product datasheet provided by Qorvo.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $2.4357
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Eon Silicon Solution
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
AMCC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2857 $59.4282
62+ $1.8757 $116.2934
96+ $1.8168 $174.4128
132+ $1.7579 $232.0428
170+ $1.6990 $288.8300
228+ $1.5234 $347.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,167 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess