EN
  • EN
  • DE

RF7170

Part No RF7170
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293790-RF7170
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF7170 CAD Model

Description

The RF7170 is a high-performance front-end module (FEM) designed for 2G/3G/4G cellular applications. Manufactured by RF Micro Devices (now Qorvo), this module integrates a power amplifier (PA), duplexer, and antenna switch, offering a comprehensive solution for wireless communication systems. It is specifically engineered for mobile devices, providing enhanced power efficiency and signal integrity across various frequency bands.

Applications

  • Cellular Smartphones: Used extensively in smartphones to manage power amplification and signal routing for various cellular networks.
  • Mobile Hotspots: Integrated into portable Wi-Fi hotspots to provide cellular backhaul connectivity.
  • Tablets with Cellular Connectivity: Employed in tablets to enable cellular data communication capabilities.
  • Automotive Telematics: Suitable for automotive applications that require reliable cellular connectivity, such as emergency calls and navigation.

Features

  • High Power Output: Delivers sufficient power amplification to ensure strong signal transmission.
  • Integrated Duplexers: Incorporates duplexers to facilitate simultaneous transmission and reception on different frequency bands.
  • Multiple Band Support: Compatible with a wide range of cellular frequency bands, enhancing global roaming capabilities.
  • Compact Form Factor: Designed in a small package to save valuable PCB space in mobile devices.
  • Efficient Power Consumption: Optimizes power usage to extend battery life in portable devices.

Benefits

  • Simplified Design: Reduces design complexity by integrating multiple RF components into a single module.
  • Improved RF Performance: Enhances overall RF performance, leading to better call quality and data throughput.
  • Reduced Board Space: Compact package minimizes the footprint on the circuit board.
  • Extended Battery Life: Power-efficient design helps to prolong battery life in mobile devices.
  • Cost-Effective Solution: Offers a cost-effective solution compared to using discrete RF components.

Additional Details

The RF7170 typically operates with a supply voltage of 3.0V to 4.8V. Its performance is optimized for 50-ohm impedance matching. Detailed technical specifications, including gain, linearity, and noise figure, are available in the product datasheet provided by Qorvo. Proper PCB layout and impedance control are crucial for achieving optimal performance. This FEM is designed to meet stringent regulatory requirements for cellular devices.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $7.0594
Broadcom Limited
Lowest to $0.8166
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qualcomm
Lowest to $19.1290
EPCOS (TDK)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess