EN
  • EN
  • DE

RF7401SR

Part No RF7401SR
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293862-RF7401SR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF7401SR CAD Model

Description

The RF7401SR is a high-performance RF switch from Qorvo (formerly RF Micro Devices). This SP4T (Single Pole Four Throw) switch is designed for a variety of wireless communication applications requiring precise signal routing and isolation. Key features include low insertion loss, high isolation, and excellent linearity, making it suitable for demanding RF front-end designs.

Applications:

  • Cellular Infrastructure: Base stations, repeaters, and remote radio heads (RRHs).
  • Wireless Networking: Wi-Fi routers, access points, and client devices.
  • LTE and 5G Devices: Mobile phones, tablets, and other wireless communication devices.
  • Test and Measurement Equipment: Signal generators, spectrum analyzers, and network analyzers.
  • Satellite Communication Systems: LNBs and satellite modems.

Features:

  • Low Insertion Loss: Minimizes signal attenuation, preserving signal strength and maximizing system performance.
  • High Isolation: Prevents unwanted signal leakage, ensuring signal integrity and reducing interference.
  • Excellent Linearity: Handles high power signals without distortion, maintaining signal quality and accuracy.
  • Fast Switching Speed: Enables rapid signal routing, improving system responsiveness and data throughput.
  • Compact Package: Saves board space, allowing for smaller and more densely populated designs.
  • Wide Operating Frequency Range: Suitable for a broad range of wireless communication standards and frequency bands.

Benefits:

  • Improved System Performance: The low insertion loss and high isolation contribute to improved signal quality and overall system performance.
  • Reduced Interference: High isolation minimizes unwanted signal leakage, reducing interference and improving signal-to-noise ratio.
  • Increased Data Throughput: Fast switching speed enables rapid signal routing, improving system responsiveness and data throughput.
  • Simplified Design: The compact package and wide operating frequency range simplify design and reduce board space requirements.
  • Enhanced Reliability: The RF7401SR is designed for reliable operation in demanding environments.

Additional Details:

The RF7401SR is typically controlled by a digital interface, allowing for easy integration into microprocessor-based systems. It operates over a wide temperature range, making it suitable for outdoor and industrial applications. Its electrical characteristics are carefully specified to ensure consistent performance and reliability.

The device is supplied in tape and reel packaging for automated assembly. Proper handling and soldering techniques are essential to ensure reliable performance. Consult the manufacturer's datasheet for detailed specifications and application notes.

You May Also Be Interested in

Broadcom Limited
Lowest to $0.8166
Qualcomm
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Zilog
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
AMCC
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess