EN
  • EN
  • DE

RF7941TR13-5K

Part No RF7941TR13-5K
Manufacturer RF Micro Devices
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case QFN
Manufacturer RF Micro Devices
Manufacturer Homepage www.rfmd.com
Win Source Part Number 756001-RF7941TR13-5K
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RF7941TR13-5K CAD Model

Description

The RF7941TR13-5K is a Front-End Module (FEM) designed for high-performance Wi-Fi applications, manufactured by RF Micro Devices (now Qorvo). It integrates a power amplifier (PA), low noise amplifier (LNA), and a transmit/receive (T/R) switch, all within a compact module. This FEM is specifically designed to enhance the range and performance of wireless devices operating on the 2.4 GHz ISM band.

Applications

  • Wi-Fi enabled routers and access points
  • Wireless repeaters and extenders
  • IoT (Internet of Things) devices
  • Smart home appliances
  • Wireless security cameras
  • Portable Wi-Fi hotspots

Features

  • Integrated PA, LNA, and T/R switch: Simplifies circuit design and reduces board space.
  • High output power: Extends wireless range and improves signal strength.
  • Low noise figure: Enhances receiver sensitivity and improves data throughput.
  • Compact surface mount package: Enables integration into small form factor devices.
  • 2.4 GHz ISM band operation: Compliant with standard Wi-Fi protocols.

Benefits

  • Improved Wi-Fi range and performance: Allows for reliable wireless connectivity over longer distances.
  • Simplified design: Reduces the complexity of RF circuit design.
  • Reduced bill of materials (BOM): Integrates multiple components into a single module.
  • Smaller product size: Enables the development of compact wireless devices.
  • Faster time to market: Simplifies the design and testing process.

Additional Details

The RF7941TR13-5K is a critical component for wireless devices requiring reliable and high-performance Wi-Fi connectivity. It offers a cost-effective solution for improving range and throughput while simplifying the overall design. Always refer to the manufacturer's datasheet for detailed specifications, application notes, and recommended PCB layout guidelines for optimal performance.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4412 $59.5620
280+ $0.4135 $115.7800
435+ $0.3985 $173.3475
625+ $0.3708 $231.7500
815+ $0.3557 $289.8955
1,015+ $0.3419 $347.0285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 123,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess