EN
  • EN
  • DE

RFFC2071ASQ

Part No RFFC2071ASQ
Manufacturer RF Micro Devices
Description 2.7GHz RF SYNTHESIZER/VCO WITH INTEGRATED RF MIXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 1242686-RFFC2071ASQ
Manufacturer Homepage www.rfmd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RFFC2071ASQ CAD Model

Description

The RFFC2071ASQ is a monolithic integrated circuit (IC) from RF Micro Devices (now Qorvo) designed as a highly flexible and configurable frequency conversion device. It is typically used for up-conversion and down-conversion in various communication systems. This IC provides a wide range of functionalities, including mixing, filtering, and amplification, making it a versatile component for RF front-end design. The 'ASQ' likely denotes a specific grade, screening, or packaging variant of the RFFC2071.

Applications:

  • Satellite Communication: Up-conversion and down-conversion in satellite transceivers.
  • Point-to-Point Radio: Frequency conversion in microwave radio links.
  • Test and Measurement Equipment: Signal generation and analysis in RF test equipment.
  • Software-Defined Radio (SDR): Flexible frequency conversion in SDR systems.
  • Wireless Infrastructure: Up-conversion and down-conversion in base stations.

Features:

  • Wide Frequency Range: Supports a broad range of frequencies for various applications.
  • Integrated Mixer: Provides high-performance frequency mixing.
  • Variable Gain Amplifier (VGA): Offers adjustable gain for signal amplification.
  • Low Noise Figure: Minimizes noise contribution for sensitive receiver applications.
  • Programmable Filters: Allows for flexible filter configuration.

Benefits:

  • Flexibility: Configurable design allows for use in multiple applications.
  • High Performance: Delivers excellent RF performance for demanding systems.
  • Reduced Component Count: Integration of multiple functions simplifies design.
  • Improved System Performance: Low noise figure enhances receiver sensitivity.
  • Simplified Design: Integrated functions reduce design complexity.

Additional Details:

The RFFC2071ASQ, like the standard RFFC2071, typically operates with a supply voltage in the range of 3V to 5V. The specific frequency range, gain, and noise figure will depend on the configuration and external components used. The device's performance is highly dependent on the impedance matching and layout of the external circuitry. Control signals are used to program the device's configuration and settings. The RFFC2071ASQ is commonly used in systems requiring flexible frequency conversion and signal processing capabilities. It can be used as an upconverter to translate a baseband signal to a higher frequency for transmission or as a downconverter to translate a received signal to a lower frequency for processing. The IC is designed to interface with other RF components, such as filters, amplifiers, and oscillators. The RFFC2071ASQ provides a versatile solution for RF signal processing and frequency conversion; the 'ASQ' suffix likely indicates tighter specifications, enhanced reliability, or a different packaging option compared to the standard RFFC2071.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess