EN
  • EN
  • DE

RFFM4201SQ

Part No RFFM4201SQ
Manufacturer RF Micro Devices
Description 3.3V TO 5V, 2.4GHz TO 2.5GHz HIGH POWER FRONT END MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 1242707-RFFM4201SQ
Manufacturer Homepage www.rfmd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RFFM4201SQ CAD Model

Description

The RFFM4201SQ is a front-end module (FEM) designed for high-performance Wi-Fi applications. It integrates a power amplifier (PA), low noise amplifier (LNA) with bypass, and SPDT switch into a single, compact package. This module is optimized for 802.11a/n/ac systems operating in the 5 GHz band. It offers significant advantages in terms of size, performance, and ease of integration compared to discrete solutions.

Applications:

  • Wireless Routers and Access Points: Enhances the range and performance of Wi-Fi routers.
  • Set-Top Boxes: Improves wireless connectivity for streaming and other applications.
  • Mobile Devices: Integrated into smartphones and tablets for optimized Wi-Fi performance.
  • IoT Devices: Enables robust wireless communication for internet-connected devices.
  • Smart Home Applications: Supports reliable connectivity for smart home ecosystems.

Features:

  • Integrated PA, LNA, and SPDT Switch: Reduces component count and simplifies board design.
  • High Transmit Power: Delivers robust signal strength for extended range.
  • Low Noise Figure: Improves receiver sensitivity for reliable communication.
  • Compact Size: Minimizes board space requirements.
  • 5 GHz Operation: Optimized for 802.11a/n/ac standards.
  • Integrated power detector: Enables closed loop power control.

Benefits:

  • Improved Wi-Fi Performance: Enhances range and data throughput in wireless networks.
  • Simplified Design: Reduces the complexity of RF front-end design.
  • Reduced BOM Cost: Integrates multiple functions into a single device.
  • Faster Time to Market: Streamlines the development process.
  • Increased Reliability: Optimized matching and performance characteristics.

Additional Details: The RFFM4201SQ operates from a supply voltage of typically 3.3V or 5.0V and is available in a compact surface-mount package. It is designed for optimal performance and efficiency in demanding Wi-Fi applications. The internal matching networks contribute to simplified implementation and reduced external component requirements, making it a cost-effective solution for high-volume production.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess