EN
  • EN
  • DE

LTC3714EG#TRPBF

Part No LTC3714EG#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description DC/DC Cntrlr Single-OUT Step Down 2000kHz 28-Pin SSOP T/R / IC STP-DWN CNTRLR W/OPAMP 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Controller, Intel Pentium
Voltage - Input 4 V to 36 V
Number of Outputs 1
Output Voltage 0.6 V to 1.75 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 129531-LTC3714EG#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LTC3714
Introduction Date June 20, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3714EG#TRPBF CAD Model

Description

Introducing the LTC3714EG#TRPBF from Linear Technology

The LTC3714EG#TRPBF is a high-performance, step-down synchronous switching regulator controller from Linear Technology, a company known for its reliable and innovative power management solutions. This advanced component is designed to regulate output voltages from a wide input range, making it an ideal choice for a variety of demanding applications that require efficient power conversion.

At the heart of the LTC3714EG#TRPBF is a powerful control architecture that drives N-channel MOSFET stages, enabling it to deliver high current outputs with excellent efficiency. The device operates over an input voltage range of 4V to 36V, which allows it to accommodate a broad spectrum of supply voltages, from standard 5V or 12V rails to more variable sources such as batteries and industrial supplies.

The LTC3714EG#TRPBF boasts a robust feature set, including a fixed operating frequency that can be set from 200kHz to 600kHz, allowing designers to optimize the size of external components and maximize efficiency. Additionally, the device features a phase-lockable frequency of up to 750kHz, providing flexibility for system-level design considerations.

Protection features are a key aspect of the LTC3714EG#TRPBF, ensuring the longevity and reliability of the end application. It includes overvoltage protection, overcurrent protection, and a foldback current limit, all of which contribute to the safe operation of the power supply under abnormal conditions. The device also offers an optional external synchronization capability, allowing multiple LTC3714EG#TRPBF controllers to operate in sync, reducing noise and potential interference in sensitive applications.

The LTC3714EG#TRPBF comes in a 36-lead SSOP package, providing a compact solution with a minimal footprint. Its thermal performance is well-suited for high-density power designs where space is at a premium. Whether used in telecommunications, computing, or industrial applications, the LTC3714EG#TRPBF is engineered to meet the stringent requirements of today's high-performance electronic systems.

For designers seeking a reliable, efficient, and versatile power management solution, the LTC3714EG#TRPBF from Linear Technology stands out as a superior choice, offering a combination of performance, protection, and flexibility that is hard to match.

You May Also Be Interested in

Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1021 $63.9189
20+ $5.8281 $116.5620
31+ $5.6456 $175.0136
43+ $5.4632 $234.9176
55+ $5.2818 $290.4990
74+ $4.7355 $350.4270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess