EN
  • EN
  • DE

RFFM4201SR

Part No RFFM4201SR
Manufacturer RF Micro Devices
Description 3.3V TO 5V, 2.4GHz TO 2.5GHz HIGH POWER FRONT END MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 1242708-RFFM4201SR
Manufacturer Homepage www.rfmd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RFFM4201SR CAD Model

Description

The RFFM4201SR is a front-end module (FEM) designed and manufactured by RF Micro Devices (now Qorvo). This module integrates a power amplifier (PA), low noise amplifier (LNA), and transmit/receive (T/R) switch into a single, compact package. It is intended for use in WLAN applications operating in the 2.4 GHz ISM band. The RFFM4201SR offers a high level of integration, simplifying the design and reducing the size of wireless devices.

Applications:

  • Wireless Routers: Enhancing the performance and range of wireless networks.
  • Access Points: Providing reliable wireless connectivity in various environments.
  • Wireless LAN (WLAN) Devices: Integrating into laptops, tablets, and other wireless devices.
  • IoT Devices: Enabling wireless communication for internet-of-things applications.
  • Smart Home Devices: Connecting smart devices to a central network.

Features:

  • Integrated PA, LNA, and T/R Switch: Reduces component count and simplifies design.
  • 2.4 GHz Operation: Optimized for use in the 2.4 GHz ISM band.
  • High Output Power: Provides sufficient power for extended wireless range.
  • Low Noise Figure: Enhances receiver sensitivity for improved signal reception.
  • Compact Package: Small form factor allows for integration into space-constrained devices.
  • 50Ω Input and Output Matching: Simplifies integration with other RF components.

Benefits:

  • Reduced Design Complexity: Integrated functionality simplifies circuit design and reduces development time.
  • Smaller Footprint: Compact package allows for integration into small form factor devices.
  • Improved Performance: High output power and low noise figure enhance wireless range and signal quality.
  • Lower BOM Cost: Integration reduces the number of discrete components required.
  • Enhanced Reliability: Module design ensures consistent performance and reliability.

Technical Specifications:

The RFFM4201SR operates in the 2.4 GHz to 2.5 GHz frequency range. It has a typical output power of 18 dBm. The typical noise figure is 2.0 dB. The supply voltage is typically 3.3V. The current consumption in transmit mode is approximately 200 mA. The current consumption in receive mode is approximately 8 mA. The package is a small surface-mount module. The operating temperature range is -40°C to +85°C.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5874 $60.9858
40+ $2.9441 $117.7640
61+ $2.8517 $173.9537
84+ $2.7593 $231.7812
109+ $2.6681 $290.8229
145+ $2.3920 $346.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess