EN
  • EN
  • DE
  • IT

SZP2026Z

Part No SZP2026Z
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 350864-SZP2026Z
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SZP2026Z CAD Model

Description

The SZP2026Z is a high-linearity power amplifier designed for various wireless communication applications. Manufactured by RF Micro Devices, this amplifier is optimized for performance, efficiency, and reliability in demanding environments.

Applications:

  • Cellular infrastructure: Used in base stations for signal amplification.
  • Wireless data transmission: Employed in high-speed wireless communication systems.
  • Public safety radio systems: Suitable for amplifying signals in emergency communication networks.
  • ISM band applications: Can be utilized in industrial, scientific, and medical (ISM) band equipment.

Features:

  • High linearity: Provides excellent signal fidelity with minimal distortion.
  • High gain: Amplifies input signals significantly, improving range and signal strength.
  • Compact size: Allows for easy integration into various systems and devices.
  • Wide operating frequency range: Operates effectively across a broad spectrum of frequencies.
  • Robust design: Designed to withstand harsh environmental conditions and operating stresses.

Benefits:

  • Improved signal quality: High linearity ensures accurate signal transmission and reception.
  • Extended communication range: High gain increases the effective range of wireless systems.
  • Reduced system size: Compact size allows for smaller and more efficient devices.
  • Versatile application: Wide frequency range enables use in diverse wireless systems.
  • Enhanced reliability: Robust design ensures long-term performance and dependability.

The SZP2026Z operates within a specific voltage and current range, detailed in the datasheet provided by RF Micro Devices. Its performance characteristics, such as gain, linearity, and efficiency, are typically specified under standard operating conditions. The device is housed in a surface-mount package, facilitating efficient assembly and integration into electronic systems. Proper thermal management is essential to maintain optimal performance and prevent damage to the amplifier.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
CMOS single-chip 8-bit microcontrollers
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toko America Inc.
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Toko America Inc.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $6.4007 $70.4077
25+ $5.2520 $131.3000
39+ $5.0877 $198.4203
53+ $4.9234 $260.9402
68+ $4.7604 $323.7072
91+ $4.2675 $388.3425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,200 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess