EN
  • EN
  • DE

S-89440ANC-HBX-TF

Part No S-89440ANC-HBX-TF
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310809-S-89440ANC-HBX-TF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-89440ANC-HBX-TF CAD Model

Description

The S-89440ANC-HBX-TF is a high-performance voltage tracker manufactured by SII Semiconductor Corporation. It is designed for applications requiring precise voltage regulation and tracking, commonly found in portable devices, power management systems, and industrial control circuits.

Applications:

  • Portable electronic devices: Smartphones, tablets, and wearables where efficient power management is critical.
  • Power management systems: Voltage regulation in systems requiring a stable and accurate voltage supply.
  • Industrial control circuits: Providing precise voltage levels for sensitive components in industrial automation equipment.
  • Battery-powered devices: Ensuring consistent performance and extending battery life through efficient voltage tracking.
  • Sensor-based applications: Providing stable voltage to sensors for accurate data acquisition.

Features:

  • High accuracy: Provides precise voltage tracking for sensitive applications.
  • Low dropout voltage: Operates efficiently even with small differences between input and output voltage.
  • Low quiescent current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent protection: Protects the device and connected components from damage due to excessive current draw.
  • Thermal shutdown: Prevents overheating and ensures reliable operation under high-temperature conditions.
  • Small package size: Allows for compact designs in space-constrained applications.

Benefits:

  • Improved power efficiency: Reduces energy waste and extends battery life in portable devices.
  • Enhanced system reliability: Provides stable voltage regulation, preventing malfunctions and ensuring consistent performance.
  • Simplified design: Integrated protection features reduce the need for external components.
  • Reduced system cost: Cost-effective solution for precise voltage tracking requirements.
  • Optimized performance: Enables devices to operate at their full potential by providing a stable and accurate voltage supply.

The S-89440ANC-HBX-TF includes features such as overcurrent protection (OCP) and thermal shutdown (TSD), ensuring robust and reliable operation. The low quiescent current minimizes power consumption, making it suitable for battery-powered applications. Its small package size allows for integration into compact electronic devices.

You May Also Be Interested in

AMCC
Lowest to $0.6537
Lite-On Inc.
Lowest to $3.3322
Sharp Microelectronics
Lowest to $1.3860
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Panjit
Lowest to $6.9300
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess