EN
  • EN
  • DE

TGA4512-SM

Part No TGA4512-SM
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 365201-TGA4512-SM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TGA4512-SM CAD Model

Description

The TGA4512-SM from RF Micro Devices is a packaged Ku-Band power amplifier MMIC. This amplifier typically operates from 13 to 17 GHz and is designed for high power applications. It offers excellent power added efficiency (PAE) and gain, making it suitable for satellite communication and radar systems.

Applications:

  • Ku-Band Satellite Communications
  • Radar Systems
  • Point-to-Point Radio
  • Test and Measurement Equipment

Features:

  • Frequency Range: 13 - 17 GHz
  • Output Power: Typically > 31 dBm
  • Gain: Typically > 22 dB
  • PAE: Typically > 25%
  • Small Signal Gain: Typically 25 dB
  • Input Return Loss: Typically 15 dB
  • Output Return Loss: Typically 15 dB
  • Package: Surface Mount

Benefits:

  • High Output Power: Delivers substantial power for long-range communication.
  • High Gain: Amplifies weak signals, enhancing system sensitivity.
  • Excellent PAE: Ensures efficient power usage, reducing heat dissipation.
  • Surface Mount Package: Facilitates easy integration into compact designs.
  • Wide Bandwidth: Operates across the Ku-Band frequency range.

Additional Details:

The TGA4512-SM utilizes advanced GaAs pHEMT technology to achieve its high performance. It is designed to operate with a supply voltage of +8V. Proper heat sinking is recommended to maintain optimal performance and reliability. This amplifier is supplied in a surface mount package, making it compatible with automated assembly processes.

You May Also Be Interested in

STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Atmel
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
NXP / Nexperia
Lowest to $7.8205

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.9988 $89.9976
4+ $36.9219 $147.6876
5+ $35.7680 $178.8400
7+ $34.6142 $242.2994
9+ $33.4604 $301.1436
12+ $29.9988 $359.9856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess