EN
  • EN
  • DE

TGA4903-SM

Part No TGA4903-SM
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 365204-TGA4903-SM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TGA4903-SM CAD Model

Description

The TGA4903-SM, manufactured by RF Micro Devices, is a high-performance, packaged X-Band power amplifier. This amplifier is designed to operate within the 8 to 11 GHz frequency range, making it ideal for various radar and communication applications. The TGA4903-SM offers a balance of high output power, gain, and efficiency.

Applications:

  • X-Band Radar Systems
  • Satellite Communication Uplinks
  • Point-to-Point Microwave Links
  • Test and Measurement Equipment

Features:

  • Frequency Range: 8 - 11 GHz
  • Output Power: Typically > 33 dBm
  • Gain: Typically > 24 dB
  • PAE: Typically > 30%
  • Input Return Loss: Typically 15 dB
  • Output Return Loss: Typically 15 dB
  • Package: Surface Mount

Benefits:

  • High Output Power: Enables long-range communication and improved radar performance.
  • High Gain: Enhances signal reception and amplification.
  • Excellent PAE: Reduces power consumption and heat generation.
  • Surface Mount Package: Simplifies integration into modern circuit designs.
  • Broad Bandwidth: Covers the entire X-Band frequency range.

Additional Details:

The TGA4903-SM is fabricated using advanced GaAs pHEMT technology. The device typically operates with a supply voltage of +9V. For optimal performance, proper heat sinking is essential. The surface mount package allows for automated assembly, reducing manufacturing costs. This amplifier is a reliable and robust solution for X-Band power amplification needs.

You May Also Be Interested in

Texas Instruments
Lowest to $4.3014
Texas Instruments
Lowest to $5.6324
ON Semiconductor
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Mini-Circuits
Lowest to $9.9721

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess