EN
  • EN
  • DE

UMX-160-D16-G

Part No UMX-160-D16-G
Manufacturer RF Micro Devices
Catalog VCOs (Voltage Controlled Oscillators)
Description VCO 2550MHZ 1-14V 12.7X12.7MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RFMD
Packaging Tray
Part Status Obsolete (End Of Life)
Frequency Range 2350MHz ~ 2750MHz
Frequency - Center 2550MHz
Supply Voltage (V) 6V
Tuning Voltage (VDC) 1V ~ 14V
2nd Harmonic, Typ (dBc) -20
Icc Max 28mA (Typ)
Pushing (MHz/V) 40
Power (dBm) 5
Phase Noise Typ (dBc/Hz) -106
Manufacturer Package 16-QFN, Variant
Dimension 0.500" L x 0.500" W (12.70mm x 12.70mm)
Height 0.220" (5.60mm)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813847-UMX-160-D16-G
Ultra Librarian 3D Model Ultra Librarian UMX-160-D16-G CAD Model

Description

The RFMD 813847-UMX-160-D16-G is an obsolete electronic component that is designed to provide a reliable solution for wireless communication.

  • Frequency Range: 2350MHz ~ 2750MHz
  • Frequency Center: 2550MHz
  • Tuning Voltage: 1V ~ 14V
  • Manufacturer: RFMD

You May Also Be Interested in

Crystek Corporation
VCO 375MHZ 0.5-19V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 1520MHZ 1-10V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 455MHZ 0.3-4.7V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 2480MHZ 0.5-15V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 44MHZ 0.5-4.5V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 2245MHZ 0-5V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 464.5MHZ 0.3-4.7V 12.7X12.7
Need more? Email Us
Analog Devices Inc.
VCO 4.4375/8.875GHZ 2-13V 5X5MM
Need more? Email Us
Crystek Corporation
VCO 515MHZ 0.3-4.7V 12.7X12.7MM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess