EN
  • EN
  • DE

FRG600-16F

Part No FRG600-16F
Manufacturer RFE/Fuzetec
Catalog PTC Resettable Fuses
Description RESETTABLE FUSE - PPTC RADIAL LE / PTC Resettable Fuse 16V 6 A Ih Through Hole Radial, Disc
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - PTC Resettable Fuses
Mfr RFE/Fuzetec
Series FRG
Package Bulk
Product Status Active
Type -
Voltage - Max 16V
Current - Hold (Ih) (Max) 6 A
Current - Trip (It) 10.2 A
Current - Max 100 A
Time to Trip 5.8 s
Resistance - Initial (Ri) (Min) 9 mOhms
Resistance - Post Trip (R1) (Max) 33 mOhms
Temperature Range - Operating -40°C ~ 85°C
Ratings -
Mounting Type Through Hole
Package / Case Radial, Disc
Size / Dimension 0.421" L x 0.118" W (10.70mm x 3.00mm)
Height - Seated (Max) 0.673" (17.10mm)
Thickness (Max) -
Lead Spacing 0.201" (5.10mm)
Approval Agency cUL, TUV, UL
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 1361688-FRG600-16F
Ultra Librarian 3D Model Ultra Librarian FRG600-16F CAD Model

Description

The FRG600-16F is a circuit protection PTC resettable fuse manufactured by RFE/Fuzetec. Bold text is FRG600-16F.

  • Maximum Operating Temperature: -40°C to 85°C
  • Maximum Current Rating: 100 A
  • Maximum Voltage Rating: 16V
  • Package: Radial, disc
  • Lead Spacing: 0.201" (5.10mm)
  • Mounting: Through-hole
  • Approvals: cUL, TUV, UL
  • Resistance (Initial): 9 mOhms
  • Resistance (Post Trip): 33 mOhms
  • Time to Trip: 5.8 seconds
  • Series: FRG

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Polymeric PTC Resettable Fuse 16V 1.5A Surface Mount 1210
Lowest to $0.0861
Polytronics Technology Corp
Polymeric PTC Resettable Fuse 24V 2A Surface Mount 2920
Lowest to $0.1747
Bourns Inc.
2920 RESETTABLE SMD PPTC 2.0A/15
Lowest to $1.0216
Polytronics Technology Corp
Polymeric PTC Resettable Fuse 15V 100mA Surface Mount 0805
Lowest to $0.0612
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess