EN
  • EN
  • DE

RT3661ABGQW

Part No RT3661ABGQW
Manufacturer Richtek USA Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1614+
Reference case QFN
Manufacturer Richtek USA Inc.
Manufacturer Homepage www.richtek.com
Win Source Part Number 711921-RT3661ABGQW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT3661ABGQW CAD Model

Description

The RT3661ABGQW is a multi-phase synchronous buck controller from Richtek. It's designed for high-current, high-efficiency voltage regulator applications, typically used in powering CPUs, GPUs, and memory in computers and servers.

Applications

  • CPU core power supplies
  • GPU core power supplies
  • Memory (DDR) power supplies
  • Voltage regulation in servers and workstations
  • High-current DC-DC converters

Features

  • Multi-Phase Operation: Distributes the current load across multiple phases, reducing ripple current and improving efficiency.
  • Synchronous Rectification: Uses synchronous MOSFETs for rectification, further improving efficiency.
  • Adjustable Output Voltage: Allows for programming the output voltage to meet specific requirements.
  • Overcurrent Protection (OCP): Protects the circuit from overcurrent conditions.
  • Overvoltage Protection (OVP): Protects the circuit from overvoltage conditions.
  • Undervoltage Protection (UVP): Protects the load from undervoltage conditions.
  • Remote Sensing: Compensates for voltage drops across the load connection.

Benefits

  • High Efficiency: Synchronous rectification and multi-phase operation maximize efficiency.
  • High Current Capability: Designed to deliver high current to power demanding loads.
  • Stable Output Voltage: Provides a stable and accurate output voltage under varying load conditions.
  • Robust Protection Features: Protects the circuit and load from various fault conditions.
  • Simplified Design: Integrated features simplify the design process.

Additional Details

The RT3661ABGQW typically uses external MOSFETs to implement the synchronous buck converter. The number of phases can be adjusted to optimize performance for different load requirements. The controller provides various control signals to drive the MOSFETs. The output voltage is typically set using external resistors. The overcurrent, overvoltage, and undervoltage protection circuits protect the load from damage in the event of a fault. The remote sensing feature compensates for voltage drops across the PCB traces or connectors, ensuring accurate voltage regulation at the load. The datasheet provides detailed information on the controller's operating parameters, including the switching frequency, voltage range, and current limits. Proper layout and thermal management are essential for reliable operation at high current levels.

You May Also Be Interested in

Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.2040 $60.8760
44+ $2.6288 $115.6672
69+ $2.5468 $175.7292
94+ $2.4648 $231.6912
122+ $2.3828 $290.7016
163+ $2.1356 $348.1028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,960 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess