EN
  • EN
  • DE

RT4505WSC

Part No RT4505WSC
Manufacturer Richtek USA Inc.
Catalog OEM Parts (O - R)
Description 1.5A Flash Led Driver With High-side Current Source
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089154-RT4505WSC
Categories OEM Parts(O-R)
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT4505WSC CAD Model

Description

The Richtek RT4505WSC is a high-efficiency, constant-on-time (COT) synchronous buck converter designed for a variety of applications. It provides a stable and regulated output voltage with excellent transient response and requires few external components.

Applications:

  • Notebook Computers: Core voltage regulation, providing power to the CPU and GPU.
  • Set-Top Boxes: Providing power for internal circuitry.
  • LCD Monitors and TVs: Powering various components within the display.
  • Networking Equipment: Supplying power to routers, switches, and modems.
  • Portable Devices: Powering handheld devices and peripherals.

Features:

  • High Efficiency: Synchronous rectification minimizes power loss.
  • Constant-On-Time (COT) Control: Provides fast transient response and stable operation.
  • Adjustable Output Voltage: Allows for flexible configuration.
  • Over-Current Protection (OCP): Protects the converter from damage due to excessive current.
  • Under-Voltage Lockout (UVLO): Prevents operation when the input voltage is too low.
  • Thermal Shutdown Protection (OTP): Protects the converter from overheating.

Benefits:

  • Longer Battery Life: High efficiency extends the operating time of battery-powered devices.
  • Improved System Stability: Fast transient response ensures stable operation under varying load conditions.
  • Reduced Component Count: Integrated features minimize the need for external components.
  • Enhanced System Reliability: Protection features prevent damage and ensure stable operation.
  • Flexible Design Options: Adjustable output voltage offers greater design flexibility.

Additional Details:

The RT4505WSC typically operates with a wide input voltage range and provides a regulated output voltage with high accuracy. The COT control scheme provides excellent transient response without requiring external compensation components. The device is packaged in a small WDFN or similar package for space-constrained applications. Datasheets will provide details on the switching frequency, input voltage range, output voltage accuracy, and various protection thresholds.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Fairchild/ON Semiconductor
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Intel
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0453 $62.7180
135+ $0.8570 $115.6950
210+ $0.8304 $174.3840
290+ $0.8039 $233.1310
375+ $0.7773 $291.4875
500+ $0.6965 $348.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,867 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess