EN
  • EN
  • DE

RT5041AGQW

Part No RT5041AGQW
Manufacturer Richtek USA Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1527+
Reference case QFN
Manufacturer Richtek USA Inc.
Manufacturer Homepage www.richtek.com
Win Source Part Number 716004-RT5041AGQW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT5041AGQW CAD Model

Description

The RT5041AGQW is a highly integrated power management IC (PMIC) manufactured by Richtek Technology Corporation. This PMIC is designed for a variety of portable applications, offering multiple power rails and control features to optimize system performance and battery life. It integrates several key functions, including buck converters, LDO regulators, and a battery charger, into a single package.

Applications:

  • Smartphones and Tablets: Powers various subsystems, including the processor, memory, display, and peripherals.
  • Portable Media Players: Provides efficient power management for audio and video playback devices.
  • Wearable Devices: Used in smartwatches and fitness trackers to manage power consumption and charging.
  • IoT Devices: Integrates power management for battery-powered IoT devices, such as sensors and trackers.
  • Handheld Gaming Consoles: Powers the processor, display, and audio systems in portable gaming devices.

Features:

  • Multiple Buck Converters: Provides efficient step-down voltage conversion for different system components.
  • LDO Regulators: Offers low-noise, stable voltage rails for sensitive analog and digital circuits.
  • Integrated Battery Charger: Supports Li-Ion and Li-Polymer battery charging with programmable charging current and voltage.
  • I2C Interface: Allows for flexible control and monitoring of power management parameters.
  • Dynamic Voltage Scaling (DVS): Optimizes power consumption by adjusting the voltage based on system load.
  • Over Voltage Protection (OVP): Protects the device from excessive input voltage.
  • Over Current Protection (OCP): Prevents damage from excessive current draw.
  • Thermal Shutdown Protection (OTP): Shuts down the device to prevent overheating.

Benefits:

  • Extended Battery Life: Efficient power management and dynamic voltage scaling optimize battery usage.
  • Reduced Board Space: Integration of multiple functions reduces the number of external components required.
  • Simplified System Design: Streamlines the design process with a highly integrated power management solution.
  • Enhanced System Reliability: Protection features safeguard against overvoltage, overcurrent, and overheating.
  • Flexible Configuration: I2C interface allows for easy customization of power management settings.

Additional Details:

The RT5041AGQW typically comes in a QFN (Quad Flat No-leads) package. The precise specifications, such as the number and current ratings of the buck converters and LDOs, the charging current range, and the I2C address, are documented in the product datasheet. Design considerations should include proper thermal management and careful selection of external components, such as inductors and capacitors. Always refer to the official datasheet for detailed technical information and application guidelines.

You May Also Be Interested in

Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,400 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess