The RT7203TGS-HDAV1 is a synchronous step-down converter manufactured by Richtek USA Inc. It's designed to provide efficient and accurate voltage regulation for various applications, especially those requiring high current and low output voltage ripple.
Applications
- Notebook computers
- Graphics cards
- Solid-state drives (SSDs)
- Point-of-load (POL) regulators
- Distributed power systems
Features
- Wide input voltage range
- High efficiency up to 95%
- Adjustable output voltage
- Integrated power MOSFETs
- Over-current protection (OCP)
- Over-voltage protection (OVP)
- Under-voltage protection (UVP)
- Short-circuit protection (SCP)
- Thermal shutdown protection
Benefits
- Provides stable and efficient power delivery
- Reduces power consumption and heat dissipation
- Offers protection against various fault conditions
- Simplifies power supply design
- Increases system reliability
- Reduces component count
Additional Details
The RT7203TGS-HDAV1 typically uses a PWM (Pulse Width Modulation) control scheme to regulate the output voltage. It offers features like soft-start to limit inrush current during startup and enable/disable control for power sequencing. The device comes in a compact package. Detailed specifications, including input voltage range, output current capability, switching frequency, and thermal characteristics, are available in the Richtek datasheet for the RT7203TGS-HDAV1.