The RT7207ALGQW-ASAA2 is a synchronous buck converter manufactured by Richtek. It's designed to efficiently convert a higher input voltage to a lower output voltage with high efficiency. Buck converters are commonly used in power supplies to step down voltage for various electronic components.
Applications
- Point-of-Load (POL) regulation
- Powering FPGAs
- Powering ASICs
- Powering microprocessors
- Notebook computers
Features
- Synchronous Rectification for High Efficiency
- Wide Input Voltage Range
- Adjustable Output Voltage
- Overcurrent Protection
- Short-Circuit Protection
- Thermal Shutdown Protection
Benefits
- High efficiency minimizes power loss and heat generation
- Versatile input voltage range allows for flexible application
- Adjustable output voltage allows for fine-tuning the power supply
- Robust protection features ensure system safety and reliability
- Compact solution size
The RT7207ALGQW-ASAA2 is suitable for applications requiring high efficiency and robust protection features. Its synchronous rectification design minimizes power loss, making it ideal for battery-powered devices and energy-efficient systems. The adjustable output voltage allows for customization to different load requirements.
Technical Specifications:
- Input Voltage Range: Typically 4.5V to 18V (check datasheet)
- Output Voltage: Adjustable, typically 0.8V to Vin (check datasheet)
- Output Current: Typically up to 3A or higher (check datasheet)
- Switching Frequency: Adjustable, typically 500kHz or higher (check datasheet)
- Protection Features: OCP, SCP, Thermal Shutdown
- Operating Temperature: -40°C to +85°C
- Package Type: WDFN or similar small package